TE Connectivity Heat Shrink Boots, Caps TC-CAPS-4001-9

Description
Heat Shrink Cap White
Request a Quote Datasheet
Description
Heat Shrink Cap White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots, Caps - TC-CAPS-4001-9-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
TC-CAPS-4001-9-ND
Heat Shrink Boots, Caps TC-CAPS-4001-9-ND
Heat Shrink Cap White

Heat Shrink Cap White

Buy Now Datasheet
shrink tube - TC-CAPS-4001-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
TC-CAPS-4001-9
shrink tube TC-CAPS-4001-9
Polyolefins ETC

Polyolefins ETC

Buy Now
TE Raychem TC Caps TC 4001 (1/16 inch) Single Wall Heat Shrink Tubing - White - RAYTC-CAPS-4001-9 - Lapp Tannehill
Savage, MN, United States
TE Raychem TC Caps TC 4001 (1/16 inch) Single Wall Heat Shrink Tubing - White
RAYTC-CAPS-4001-9
TE Raychem TC Caps TC 4001 (1/16 inch) Single Wall Heat Shrink Tubing - White RAYTC-CAPS-4001-9
TE Connectivity's TC Caps TC 4001 (1/16 inch) Polyolefin heat shrink tubing is a semi-rigid, flame-retardant polyolefin heat-shrinkable cap for wire terminations. Color = White. TE TC-CAPS-4001-9. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : TC-CAPS-4001-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : TC Caps HEAT SHRINK : Yes SHRINK RATIO : 2.5:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/16 COLOR : White EXPANDED ID (IN) : 0.063 EXPANDED ID (MM) : 1.6 RECOVERED ID MAX (IN) : 0.03 RECOVERED ID MAX (MM) : 0.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.02 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 230°F (110°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's TC Caps TC 4001 (1/16 inch) Polyolefin heat shrink tubing is a semi-rigid, flame-retardant polyolefin heat-shrinkable cap for wire terminations. Color = White. TE TC-CAPS-4001-9.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : TC-CAPS-4001-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : TC Caps HEAT SHRINK : Yes SHRINK RATIO : 2.5:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/16 COLOR : White EXPANDED ID (IN) : 0.063 EXPANDED ID (MM) : 1.6 RECOVERED ID MAX (IN) : 0.03 RECOVERED ID MAX (MM) : 0.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.02 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 230°F (110°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number TC-CAPS-4001-9-ND TC-CAPS-4001-9 RAYTC-CAPS-4001-9
Product Name Heat Shrink Boots, Caps shrink tube TE Raychem TC Caps TC 4001 (1/16 inch) Single Wall Heat Shrink Tubing - White
Material Polyolefin Polyolefin; Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Cable Sleeves - 1893179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PVC
Diameter 0.1181 to 0.5138 inch (3 to 13.05 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details