Sumitomo Corporation Sumitube W3B2 19/6mm Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio SUMW3B2-19/6-9

Description
Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 40/13 mm, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio. This item is non-cancelable, non-returnable MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2-19/6-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 19/6 COLOR : White EXPANDED ID (MM) : 19 RECOVERED ID MAX (MM) : 6 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.8 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only
Description
Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 40/13 mm, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio. This item is non-cancelable, non-returnable MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2-19/6-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 19/6 COLOR : White EXPANDED ID (MM) : 19 RECOVERED ID MAX (MM) : 6 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.8 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Suppliers

Company
Product
Description
Supplier Links
Sumitube W3B2 19/6mm Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio - SUMW3B2-19/6-9 - Lapp Tannehill
Savage, MN, United States
Sumitube W3B2 19/6mm Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio
SUMW3B2-19/6-9
Sumitube W3B2 19/6mm Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio SUMW3B2-19/6-9
Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 40/13 mm, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio. This item is non-cancelable, non-returnable MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2-19/6-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 19/6 COLOR : White EXPANDED ID (MM) : 19 RECOVERED ID MAX (MM) : 6 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.8 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 40/13 mm, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio. This item is non-cancelable, non-returnable


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SUMW3B2-19/6-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube W3B2 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 19/6 COLOR : White EXPANDED ID (MM) : 19 RECOVERED ID MAX (MM) : 6 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.8 OPERATING TEMPERATURE : -55°C to 125°C SHRINK TEMPERATURE : 110°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/4 Full Spools Only

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMW3B2-19/6-9
Product Name Sumitube W3B2 19/6mm Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-2000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
shrink tube - 042313-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Alfagomma® 1.02 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0264 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.02 inch (25.91 mm)
View Details