TE Connectivity TE Raychem SRFR 4/2.9 Single Wall Heat Shrink Tubing - Gray SRFR-4/2.9-8

Description
TE Connectivity's SRFR 4/2.9 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-4/2.9-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-4/2.9-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 4/2.9 COLOR : Gray EXPANDED ID (IN) : 0.158 EXPANDED ID (MM) : 4 RECOVERED ID MAX (IN) : 0.114 RECOVERED ID MAX (MM) : 2.9 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.039 NOMINAL RECOVERED WALL THICKNESS (MM) : 1 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SRFR 4/2.9 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-4/2.9-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-4/2.9-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 4/2.9 COLOR : Gray EXPANDED ID (IN) : 0.158 EXPANDED ID (MM) : 4 RECOVERED ID MAX (IN) : 0.114 RECOVERED ID MAX (MM) : 2.9 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.039 NOMINAL RECOVERED WALL THICKNESS (MM) : 1 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SRFR 4/2.9 Single Wall Heat Shrink Tubing - Gray - RAYSRFR-4/2.9-8 - Lapp Tannehill
Savage, MN, United States
TE Raychem SRFR 4/2.9 Single Wall Heat Shrink Tubing - Gray
RAYSRFR-4/2.9-8
TE Raychem SRFR 4/2.9 Single Wall Heat Shrink Tubing - Gray RAYSRFR-4/2.9-8
TE Connectivity's SRFR 4/2.9 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-4/2.9-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-4/2.9-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 4/2.9 COLOR : Gray EXPANDED ID (IN) : 0.158 EXPANDED ID (MM) : 4 RECOVERED ID MAX (IN) : 0.114 RECOVERED ID MAX (MM) : 2.9 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.039 NOMINAL RECOVERED WALL THICKNESS (MM) : 1 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SRFR 4/2.9 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-4/2.9-8.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-4/2.9-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 4/2.9 COLOR : Gray EXPANDED ID (IN) : 0.158 EXPANDED ID (MM) : 4 RECOVERED ID MAX (IN) : 0.114 RECOVERED ID MAX (MM) : 2.9 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.039 NOMINAL RECOVERED WALL THICKNESS (MM) : 1 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSRFR-4/2.9-8
Product Name TE Raychem SRFR 4/2.9 Single Wall Heat Shrink Tubing - Gray
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing - 0662472004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 2269106 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 4.53 inch (115 mm)
View Details
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details