TE Connectivity Heat Shrink Tubing VERSAFIT-1/16-9-SP

Description
"Heat Shrink Tubing, Flexible 0.073"" (1.85mm) 2 to 1 White"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.073"" (1.85mm) 2 to 1 White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - VERSAFIT-1/16-9-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VERSAFIT-1/16-9-SP-ND
Heat Shrink Tubing VERSAFIT-1/16-9-SP-ND
"Heat Shrink Tubing, Flexible 0.073"" (1.85mm) 2 to 1 White"

"Heat Shrink Tubing, Flexible 0.073"" (1.85mm) 2 to 1 White"

Buy Now Datasheet
Versafit - 1/16 in Polyolefin Tubing - White - RAYVER-1/16-9 - Lapp Tannehill
Savage, MN, United States
Versafit - 1/16 in Polyolefin Tubing - White
RAYVER-1/16-9
Versafit - 1/16 in Polyolefin Tubing - White RAYVER-1/16-9
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv e components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-1/16-9-SP AVAILABILITY : In Stock SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/16 COLOR : White EXPANDED ID (IN) : 0.064 ± 0.008 EXPANDED ID (MM) : 1.85 ± .02 RECOVERED ID MAX (IN) : 0.031 RECOVERED ID MAX (MM) : 0.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.017 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.43 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitive components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-1/16-9-SP AVAILABILITY : In Stock SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/16 COLOR : White EXPANDED ID (IN) : 0.064 ± 0.008 EXPANDED ID (MM) : 1.85 ± .02 RECOVERED ID MAX (IN) : 0.031 RECOVERED ID MAX (MM) : 0.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.017 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.43 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving
Product Number VERSAFIT-1/16-9-SP-ND RAYVER-1/16-9
Product Name Heat Shrink Tubing Versafit - 1/16 in Polyolefin Tubing - White
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G38-G14-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details