TE Connectivity Heat Shrink Tubing VERSAFIT-1/4-9-SP

Description
"Heat Shrink Tubing, Flexible 0.280"" (7.11mm) 2 to 1 White 492.1' (150.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.280"" (7.11mm) 2 to 1 White 492.1' (150.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - VERSAFIT-1/4-9-SP-492-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VERSAFIT-1/4-9-SP-492-ND
Heat Shrink Tubing VERSAFIT-1/4-9-SP-492-ND
"Heat Shrink Tubing, Flexible 0.280"" (7.11mm) 2 to 1 White 492.1' (150.0m)"

"Heat Shrink Tubing, Flexible 0.280"" (7.11mm) 2 to 1 White 492.1' (150.0m)"

Buy Now Datasheet
NB20144001 VERSAFIT-1/4-9-SP - VERSAFIT-1/4-9-SP - Heilind Electronics, Inc.
Wilmington, MA, United States
NB20144001 VERSAFIT-1/4-9-SP
VERSAFIT-1/4-9-SP
NB20144001 VERSAFIT-1/4-9-SP VERSAFIT-1/4-9-SP
NB20144001 VERSAFIT-1/4-9-SP

NB20144001 VERSAFIT-1/4-9-SP

Buy Now
Versafit - 1/4 in Polyolefin Tubing - White - RAYVER-1/4-9 - Lapp Tannehill
Savage, MN, United States
Versafit - 1/4 in Polyolefin Tubing - White
RAYVER-1/4-9
Versafit - 1/4 in Polyolefin Tubing - White RAYVER-1/4-9
TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv e components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-1/4-9-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/4 COLOR : White EXPANDED ID (IN) : 0.280 ± 0.010 EXPANDED ID (MM) : 7.11 ± 0.3 RECOVERED ID MAX (IN) : 0.125 RECOVERED ID MAX (MM) : 3.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitive components. This tubing is very flexible and does not easily wrinkle when bent, hot stamps extremely well and has a higher temperature rating, better thermal stability and a higher resistance to physical abuse than noncross-linked materials.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : VERSAFIT-1/4-9-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Versafit HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/4 COLOR : White EXPANDED ID (IN) : 0.280 ± 0.010 EXPANDED ID (MM) : 7.11 ± 0.3 RECOVERED ID MAX (IN) : 0.125 RECOVERED ID MAX (MM) : 3.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site
Heat Shrink, 7.11Mm, White; Shrink Ratio Raychem Te Connectivity - 56Y2484 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, 7.11Mm, White; Shrink Ratio Raychem Te Connectivity
56Y2484
Heat Shrink, 7.11Mm, White; Shrink Ratio Raychem Te Connectivity 56Y2484
HEAT SHRINK, 7.11MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.28"; I.D. Supplied - Metric:7.11mm; Shrink Tubing / Boot Colour:White; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.125" RoHS Compliant: Yes

HEAT SHRINK, 7.11MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.28"; I.D. Supplied - Metric:7.11mm; Shrink Tubing / Boot Colour:White; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.125" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number VERSAFIT-1/4-9-SP-492-ND VERSAFIT-1/4-9-SP RAYVER-1/4-9 56Y2484
Product Name Heat Shrink Tubing NB20144001 VERSAFIT-1/4-9-SP Versafit - 1/4 in Polyolefin Tubing - White Heat Shrink, 7.11Mm, White; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S12-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details