TE Connectivity TE Raychem SWFR X2 2.5mm Single Wall Heat Shrink Tubing - Black X2-2.5-0

Description
TE Connectivity's SWFR X2 2.5mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-2.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-2.5-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 2.5mm COLOR : Black EXPANDED ID (IN) : 0.114173228 EXPANDED ID (MM) : 2.9 RECOVERED ID MAX (IN) : 0.049212598 RECOVERED ID MAX (MM) : 1.25 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SWFR X2 2.5mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-2.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-2.5-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 2.5mm COLOR : Black EXPANDED ID (IN) : 0.114173228 EXPANDED ID (MM) : 2.9 RECOVERED ID MAX (IN) : 0.049212598 RECOVERED ID MAX (MM) : 1.25 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SWFR X2 2.5mm Single Wall Heat Shrink Tubing - Black - RAYSWFRX2-2.5-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem SWFR X2 2.5mm Single Wall Heat Shrink Tubing - Black
RAYSWFRX2-2.5-0
TE Raychem SWFR X2 2.5mm Single Wall Heat Shrink Tubing - Black RAYSWFRX2-2.5-0
TE Connectivity's SWFR X2 2.5mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-2.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-2.5-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 2.5mm COLOR : Black EXPANDED ID (IN) : 0.114173228 EXPANDED ID (MM) : 2.9 RECOVERED ID MAX (IN) : 0.049212598 RECOVERED ID MAX (MM) : 1.25 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SWFR X2 2.5mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-2.5-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : X2-2.5-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SWFR X2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 2.5mm COLOR : Black EXPANDED ID (IN) : 0.114173228 EXPANDED ID (MM) : 2.9 RECOVERED ID MAX (IN) : 0.049212598 RECOVERED ID MAX (MM) : 1.25 OPERATING TEMPERATURE : -22°F to 257°F (-30°C to 125°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 158°F (70°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSWFRX2-2.5-0
Product Name TE Raychem SWFR X2 2.5mm Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Boots - 024639-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 2417545 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.9449 inch (24 mm)
View Details
Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details