TE Connectivity TE Raychem SRFR 2.9/1.7 Single Wall Heat Shrink Tubing - Gray SRFR-2.9/1.7-8

Description
TE Connectivity's SRFR 2.9/1.7 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-2.9/1.7-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-2.9/1.7-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 2.9/1.7 COLOR : Gray EXPANDED ID (IN) : 0.114 EXPANDED ID (MM) : 2.9 RECOVERED ID MAX (IN) : 0.067 RECOVERED ID MAX (MM) : 1.7 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.039 NOMINAL RECOVERED WALL THICKNESS (MM) : 1 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SRFR 2.9/1.7 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-2.9/1.7-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-2.9/1.7-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 2.9/1.7 COLOR : Gray EXPANDED ID (IN) : 0.114 EXPANDED ID (MM) : 2.9 RECOVERED ID MAX (IN) : 0.067 RECOVERED ID MAX (MM) : 1.7 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.039 NOMINAL RECOVERED WALL THICKNESS (MM) : 1 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SRFR 2.9/1.7 Single Wall Heat Shrink Tubing - Gray - RAYSRFR-2.9/1.7-8 - Lapp Tannehill
Savage, MN, United States
TE Raychem SRFR 2.9/1.7 Single Wall Heat Shrink Tubing - Gray
RAYSRFR-2.9/1.7-8
TE Raychem SRFR 2.9/1.7 Single Wall Heat Shrink Tubing - Gray RAYSRFR-2.9/1.7-8
TE Connectivity's SRFR 2.9/1.7 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-2.9/1.7-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-2.9/1.7-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 2.9/1.7 COLOR : Gray EXPANDED ID (IN) : 0.114 EXPANDED ID (MM) : 2.9 RECOVERED ID MAX (IN) : 0.067 RECOVERED ID MAX (MM) : 1.7 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.039 NOMINAL RECOVERED WALL THICKNESS (MM) : 1 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SRFR 2.9/1.7 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-2.9/1.7-8.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-2.9/1.7-8 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SRFR HEAT SHRINK : Yes SHRINK RATIO : 1.5:1 WALL TYPE : Single MATERIAL : Silicone Rubber SIZE : 2.9/1.7 COLOR : Gray EXPANDED ID (IN) : 0.114 EXPANDED ID (MM) : 2.9 RECOVERED ID MAX (IN) : 0.067 RECOVERED ID MAX (MM) : 1.7 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.039 NOMINAL RECOVERED WALL THICKNESS (MM) : 1 OPERATING TEMPERATURE : -103°F to 392°F (-75°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLEXIBILITY : Very Flexible STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSRFR-2.9/1.7-8
Product Name TE Raychem SRFR 2.9/1.7 Single Wall Heat Shrink Tubing - Gray
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details