DigiKey Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| "Black Polyamide (PA), Nylon, Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 0.472"" (12.00mm) 3.28' (1.00m)" | |
| "Black Polyamide (PA), Nylon, Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 0.650"" (16.51mm) 3.28' (1.00m)" | |
| "Black Polyamide (PA), Nylon, Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 0.906"" (23.00mm) 3.28' (1.00m)" | |
| "Black Polyamide (PA), Nylon, Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 1.142"" (29.00mm) 3.28' (1.00m)" | |
| "Black Polyamide (PA), Nylon, Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 1.417"" (36.00mm) 3.28' (1.00m)" | |
| "Black Steel, Galvanized, PVC Coated Convoluted, Corrugated Wire Loom, Protective Hose 0.276"" (7.00mm) 3.28' (1.00m)" | |
| "Black Steel, Galvanized, PVC Coated Convoluted, Corrugated Wire Loom, Protective Hose 0.394"" (10.00mm) 3.28' (1.00m)" | |
| "Black Steel, Galvanized, PVC Coated Convoluted, Corrugated Wire Loom, Protective Hose 0.512"" (13.00mm) 3.28' (1.00m)" | |
| "Black Steel, Galvanized, PVC Coated Convoluted, Corrugated Wire Loom, Protective Hose 0.669"" (17.00mm) 3.28' (1.00m)" | |
| "Black Steel, Galvanized, PVC Coated Convoluted, Corrugated Wire Loom, Protective Hose 0.866"" (22.00mm) 3.28' (1.00m)" | |
| "Black Steel, Galvanized, PVC Coated Convoluted, Corrugated Wire Loom, Protective Hose 1.142"" (29.00mm) 3.28' (1.00m)" | |
| "Black Steel, Galvanized, PVC Coated Convoluted, Corrugated Wire Loom, Protective Hose 1.496"" (38.00mm) 3.28' (1.00m)" | |
| "Black, Silver Poly-Vinyl Chloride (PVC) Convoluted - Braided Sleeving, Insulated 1.500"" (38.10mm) 1.00' (304.80mm, 12.00"")" | |
| "Black, Silver Poly-Vinyl Chloride (PVC) Convoluted - Braided Sleeving, Insulated 1.500"" (38.10mm) 10.00' (3.05m)" | |
| "Black, Silver Poly-Vinyl Chloride (PVC) Convoluted - Braided Sleeving, Insulated 1.500"" (38.10mm) 100' (30.48m)" | |
| "Black, Silver Poly-Vinyl Chloride (PVC) Convoluted - Braided Sleeving, Insulated 1.500"" (38.10mm) 25.00' (7.62m)" | |
| "Black, Silver Poly-Vinyl Chloride (PVC) Convoluted - Braided Sleeving, Insulated 1.500"" (38.10mm) 5.00' (1.52m)" | |
| "Black, Silver Poly-Vinyl Chloride (PVC) Convoluted - Braided Sleeving, Insulated 1.500"" (38.10mm) 50.00' (15.24m)" | |
| "Black, Silver Poly-Vinyl Chloride (PVC) Convoluted - Braided Sleeving, Insulated 2.400"" (60.95mm) 100' (30.48m)" | |
| "Blue Steel, Polyurethane Coated, Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 0.276"" (7.00mm) 3.28' (1.00m)" | |
| "Blue Steel, Polyurethane Coated, Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 0.394"" (10.00mm) 3.28' (1.00m)" | |
| "Blue Steel, Polyurethane Coated, Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 0.512"" (13.00mm) 3.28' (1.00m)" | |
| "Blue Steel, Polyurethane Coated, Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 0.630"" (16.00mm) 3.28' (1.00m)" | |
| "Blue Steel, Polyurethane Coated, Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 0.866"" (22.00mm) 3.28' (1.00m)" | |
| "Blue Steel, Polyurethane Coated, Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 1.496"" (38.00mm) 3.28' (1.00m)" | |
| "Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.236"" (6.00mm) 3.28' (1.00m)" | |
| "Gray Steel, PVC Coated Convoluted, Corrugated Wire Loom, Protective Hose 0.276"" (7.00mm) 3.28' (1.00m)" | |
| "Gray Steel, PVC Coated Convoluted, Corrugated Wire Loom, Protective Hose 0.394"" (10.00mm) 3.28' (1.00m)" | |
| "Gray Steel, PVC Coated Convoluted, Corrugated Wire Loom, Protective Hose 0.512"" (13.00mm) 3.28' (1.00m)" | |
| "Gray Steel, PVC Coated Convoluted, Corrugated Wire Loom, Protective Hose 0.630"" (16.00mm) 3.28' (1.00m)" | |
| "Gray Steel, PVC Coated Convoluted, Corrugated Wire Loom, Protective Hose 0.866"" (22.00mm) 3.28' (1.00m)" | |
| "Gray Steel, PVC Coated Convoluted, Corrugated Wire Loom, Protective Hose 1.142"" (29.00mm) 3.28' (1.00m)" | |
| "Gray Steel, PVC Coated Convoluted, Corrugated Wire Loom, Protective Hose 1.496"" (38.00mm) 3.28' (1.00m)" | |
| "Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 32.8' (10.0m)" | |
| "Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Clear 492.1' (150.0m)" | |
| "Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Red 32.8' (10.0m)" | |
| "Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 White 32.8' (10.0m)" | |
| "Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 3 to 1 Black 492.1' (150.0m)" | |
| "Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Blue 32.8' (10.0m)" | |
| "Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear 492.1' (150.0m)" | |
| "Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Red 32.8' (10.0m)" | |
| "Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 3 to 1 Black 4.00' (1.22m)" | |
| "Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Blue 32.8' (10.0m)" | |
| "Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 492.1' (150.0m)" | |
| "Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 White 32.8' (10.0m)" | |
| "Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 3 to 1 Black 150.0' (45.7m)" | |
| "Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 3 to 1 Clear 150.0' (45.7m)" | |
| "Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 3 to 1 Red 150.0' (45.7m)" | |
| "Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 3 to 1 White 150.0' (45.7m)" | |
| "Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Blue 32.8' (10.0m)" | |
| "Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 492.1' (150.0m)" | |
| "Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Red 32.8' (10.0m)" | |
| "Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 3 to 1 Black 1000.0' (304.8m)" | |
| "Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 3 to 1 Black 4.00' (1.22m)" | |
| "Heat Shrink Tubing, Flexible 0.177"" (4.50mm) 3 to 1 Black 246.1' (75.0m)" | |
| "Heat Shrink Tubing, Flexible 0.177"" (4.50mm) 3 to 1 Red 246.1' (75.0m)" | |
| "Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 32.8' (10.0m)" | |
| "Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Blue 32.8' (10.0m)" | |
| "Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 246.1' (75.0m)" | |
| "Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Red 32.8' (10.0m)" | |
| "Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 White 32.8' (10.0m)" | |
| "Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 3 to 1 Black 246.1' (75.0m)" | |
| "Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 3 to 1 White 246.1' (75.0m)" | |
| "Heat Shrink Tubing, Flexible 0.189"" (4.80mm) 3 to 1 Black 4.00' (1.22m)" | |
| "Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 3 to 1 Black 246.1' (75.0m)" | |
| "Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 3 to 1 Clear 246.1' (75.0m)" | |
| "Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 3 to 1 Red 246.1' (75.0m)" | |
| "Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 3 to 1 White 246.1' (75.0m)" | |
| "Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black Enter Number of Meters in Order Quantity" | |
| "Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Blue 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 246.1' (75.0m)" | |
| "Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 White 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 0.252"" (6.40mm) 3 to 1 Black 1000.0' (304.8m)" | |
| "Heat Shrink Tubing, Flexible 0.252"" (6.40mm) 3 to 1 Black 4.00' (1.22m)" | |
| "Heat Shrink Tubing, Flexible 0.354"" (8.99mm) 3 to 1 Black 246.1' (75.0m)" | |
| "Heat Shrink Tubing, Flexible 0.354"" (8.99mm) 3 to 1 Clear 246.1' (75.0m)" | |
| "Heat Shrink Tubing, Flexible 0.354"" (8.99mm) 3 to 1 Red 246.1' (75.0m)" | |
| "Heat Shrink Tubing, Flexible 0.354"" (8.99mm) 3 to 1 White 246.1' (75.0m)" | |
| "Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 2 to 1 Black 246.1' (75.0m)" | |
| "Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 2 to 1 Blue 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 2 to 1 Clear 246.1' (75.0m)" | |
| "Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 2 to 1 White 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 3 to 1 Black 4.00' (1.22m)" | |
| "Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 3 to 1 Black 500.0' (152.4m)" | |
| "Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Black 164.0' (50.0m)" | |
| "Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Black 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Clear 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Red 164.0' (50.0m)" | |
| "Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 White 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 164.0' (50.0m)" | |
| "Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Blue 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear 164.0' (50.0m)" | |
| "Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Red 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 White 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Black 300.0' (91.4m)" | |
| "Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Black 4.00' (1.22m)" | |
| "Heat Shrink Tubing, Flexible 0.630"" (16.00mm) 2 to 1 Black 164.0' (50.0m)" | |
| "Heat Shrink Tubing, Flexible 0.630"" (16.00mm) 2 to 1 Clear 164.0' (50.0m)" | |
| "Heat Shrink Tubing, Flexible 0.630"" (16.00mm) 2 to 1 White 164.0' (50.0m)" | |
| "Heat Shrink Tubing, Flexible 0.709"" (18.01mm) 3 to 1 Black 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 0.748"" (19.00mm) 2 to 1 Black 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 0.748"" (19.00mm) 2 to 1 Black 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 0.748"" (19.00mm) 2 to 1 Clear 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 0.748"" (19.00mm) 2 to 1 Red 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 0.748"" (19.00mm) 3 to 1 Black 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 0.748"" (19.00mm) 3 to 1 Clear 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 0.748"" (19.00mm) 3 to 1 White 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 3 to 1 Black 200.0' (61.0m)" | |
| "Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 3 to 1 Black 4.00' (1.22m)" | |
| "Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 Black 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 Clear 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 Red 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 White 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 1.75 to 1 Black Enter Number of Feet in Order Quantity" | |
| "Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Blue 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Red 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 White 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 3 to 1 Black 200.0' (61.0m)" | |
| "Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 3 to 1 Black 4.00' (1.22m)" | |
| "Heat Shrink Tubing, Flexible 1.260"" (32.00mm) 2 to 1 Black 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 1.260"" (32.00mm) 2 to 1 Clear 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Clear 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 1.535"" (38.99mm) 3 to 1 Black 100.0' (30.5m)" | |
| "Heat Shrink Tubing, Flexible 1.535"" (38.99mm) 3 to 1 Black 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 1.535"" (38.99mm) 3 to 1 Red 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 1.575"" (40.01mm) 3 to 1 Black 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 1.575"" (40.01mm) 3 to 1 Clear 4.00' (1.22m)" | |
| "Heat Shrink Tubing, Flexible 1.575"" (40.01mm) 3 to 1 Clear 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 1.75 to 1 Black 50.0' (15.2m)" | |
| "Heat Shrink Tubing, Semi Rigid 0.046"" (1.17mm) 2 to 1 Clear 4.00' (1.22m)" | |
| "Heat Shrink Tubing, Semi Rigid 0.046"" (1.17mm) 2 to 1 Clear" | |
| "Heat Shrink Tubing, Semi Rigid 0.063"" (1.60mm) 2 to 1 Black 1000.0' (304.8m)" | |
| "Heat Shrink Tubing, Semi Rigid 0.063"" (1.60mm) 2 to 1 Clear 3000.0' (914.4m)" | |
| "Heat Shrink Tubing, Semi Rigid 0.063"" (1.60mm) 2 to 1 Clear 4.00' (1.22m)" | |
| "Heat Shrink Tubing, Semi Rigid 0.093"" (2.36mm) 2 to 1 Clear 1500.0' (457.2m)" | |
| "Heat Shrink Tubing, Semi Rigid 0.093"" (2.36mm) 2 to 1 Clear 4.00' (1.22m)" | |
| "Heat Shrink Tubing, Semi Rigid 0.125"" (3.18mm) 2 to 1 Clear 4.00' (1.22m)" | |
| "Heat Shrink Tubing, Semi Rigid 0.125"" (3.18mm) 2 to 1 Clear" | |
| "Heat Shrink Tubing, Semi Rigid 0.187"" (4.75mm) 2 to 1 Clear 1000.0' (304.8m)" | |
| "Heat Shrink Tubing, Semi Rigid 0.187"" (4.75mm) 2 to 1 Clear 4.00' (1.22m)" | |
| "Heat Shrink Tubing, Semi Rigid 0.250"" (6.35mm) 2 to 1 Clear 4.00' (1.22m)" | |
| "Heat Shrink Tubing, Semi Rigid 0.250"" (6.35mm) 2 to 1 Clear" | |
| "Heat Shrink Tubing, Semi Rigid 0.375"" (9.53mm) 2 to 1 Clear 4.00' (1.22m)" | |
| "Heat Shrink Tubing, Semi Rigid 0.375"" (9.53mm) 2 to 1 Clear" | |
| "Heat Shrink Tubing, Semi Rigid 0.500"" (12.70mm) 2 to 1 Clear 1500.0' (457.2m)" | |
| "Heat Shrink Tubing, Semi Rigid 0.750"" (19.05mm) 3 to 1 Black 1.00' (304.80mm, 12.00"")" | |
| "HEATSHRINK TUBING 1"" FEET" | |
| "HOSE 1.142"" ID POLY BLK METER" | |
| "Silver Stainless Steel (SS), Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 0.551"" (14.00mm) 3.28' (1.00m)" | |
| "Silver Stainless Steel (SS), Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 0.906"" (23.00mm) 3.28' (1.00m)" | |
| "Silver Steel, Galvanized, Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 0.433"" (11.00mm) 3.28' (1.00m)" | |
| "Silver Steel, Galvanized, Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 0.906"" (23.00mm) 3.28' (1.00m)" | |
| "SILVYN EF 1 1/4"" 35,1X41,8 GY 3" | |
| "SILVYN EF 3/4"" 21,0X26,4 GY 50M" | |
| "SILVYN EF 3/8"" 12,6X17,8 GY 75M" | |
| "SLEEVING 1.5"" ID PVC 100' FOOT" | |
| "Slit Wrap 0.373"" (9.47mm) X 100' (30.48m) Black" | |
| "Slit Wrap 0.496"" (12.60mm) X 100' (30.48m) Black" | |
| "Slit Wrap 0.569"" (14.45mm) X 100' (30.48m) Black" | |
| "Slit Wrap 0.664"" (16.87mm) X 100' (30.48m) Black" | |
| "Slit Wrap 0.802"" (20.37mm) X 100' (30.48m) Black" | |
| "Slit Wrap 0.835"" (21.20mm) X Black" | |
| "Slit Wrap 0.950"" (24.13mm) X 100' (30.48m) Black" | |
| "Slit Wrap 1.122"" (28.50mm) X Black" | |
| "Slit Wrap 1.251"" (31.78mm) X 100' (30.48m) Black" | |
| "Slit Wrap 1.358"" (34.50mm) X Black" | |
| "Slit Wrap 1.673"" (42.50mm) X Black" | |
| "Slit Wrap 1.867"" (47.42mm) X 50.00' (15.24m) Black" | |
| "Slit Wrap 2.285"" (58.04mm) X 100' (30.48m) Black" | |
| "Spiral Wrap 0.125"" (3.18mm) X 100' (30.48m) Natural" | |
| "Spiral Wrap 0.125"" (3.18mm) X 50.00' (15.24m) Black" | |
| "Spiral Wrap 0.125"" (3.18mm) X 50.00' (15.24m) Natural" | |
| "Spiral Wrap 0.250"" (6.35mm) X 100' (30.48m) Natural" | |
| "Spiral Wrap 0.250"" (6.35mm) X 50.00' (15.24m) Black" | |
| "Spiral Wrap 0.250"" (6.35mm) X 50.00' (15.24m) Natural" | |
| "Spiral Wrap 0.250"" (6.35mm) X 50.00' (15.24m) White" | |
| "Spiral Wrap 0.500"" (12.70mm) X 1.00' (304.80mm, 12.00"") Black" | |
| "Spiral Wrap 0.500"" (12.70mm) X 1.00' (304.80mm, 12.00"") Natural" | |
| "Spiral Wrap 0.500"" (12.70mm) X 1.00' (304.80mm, 12.00"") White" | |
| "Spiral Wrap 0.500"" (12.70mm) X 10.00' (3.05m) Natural" | |
| "Spiral Wrap 0.500"" (12.70mm) X 10.00' (3.05m) White" | |
| "Spiral Wrap 0.500"" (12.70mm) X 100' (30.48m) Black" | |
| "Spiral Wrap 0.500"" (12.70mm) X 100' (30.48m) Natural" | |
| "Spiral Wrap 0.500"" (12.70mm) X 25.00' (7.62m) Black" | |
| "Spiral Wrap 0.500"" (12.70mm) X 25.00' (7.62m) Natural" | |
| "Spiral Wrap 0.500"" (12.70mm) X 25.00' (7.62m) White" | |
| "Spiral Wrap 0.500"" (12.70mm) X 5.00' (1.52m) Natural" | |
| "Spiral Wrap 0.500"" (12.70mm) X 5.00' (1.52m) White" | |
| "Spiral Wrap 0.500"" (12.70mm) X 50.00' (15.24m) Black" | |
| "Spiral Wrap 0.500"" (12.70mm) X 50.00' (15.24m) Natural" | |
| "Spiral Wrap 0.500"" (12.70mm) X Enter Number of Feet in Order Quantity Black" | |
| "Spiral Wrap 0.500"" (12.70mm) X Enter Number of Feet in Order Quantity Natural" | |
| "Spiral Wrap 0.500"" (12.70mm) X Enter Number of Feet in Order Quantity White" | |
| "Spiral Wrap 0.750"" (19.05mm) X 100' (30.48m) Black" | |
| "Spiral Wrap 0.750"" (19.05mm) X 100' (30.48m) Natural" | |
| "Spiral Wrap 1.000"" (25.40mm) X 100' (30.48m) Black" | |
| "Spiral Wrap 1.000"" (25.40mm) X 100' (30.48m) Natural" | |
| "SPIRAL WRAP 1/2"" BLACK" | |
| "SPIRAL WRAP 1/2"" NAT" | |
| "SPIRAL WRAP 1/2"" NATURAL FOOT" | |
| "SPIRAL WRAP 1/2"" X 1' NATURAL" | |
| "SPIRAL WRAP 1/2"" X 10' NATURAL" | |
| "SPIRAL WRAP 1/2"" X 25' NATURAL" | |
| "SPIRAL WRAP 1/2"" X 5' NATURAL" | |
| "SPIRAL WRAP 1/4"" X 1' BLACK" | |
| "SPIRAL WRAP 1/4"" X 10' BLACK" | |
| "SPIRAL WRAP 1/4"" X 5' BLACK" | |
| "Spiral Wrap Guide Tool For Spirap Spiral Wrap 1/8"", 1/4"", 1/2"" Widths" | |
| "SPIRAL WRAP1/8"" NATURAL FOOT" | |
| "SPIRALWRAP 1/4"" X 50' BLACK FOOT" | |
| "SPIRALWRAP 1/8"" NATURAL FOOT" | |
| "Wire to PCB Solder Sleeve Transparent - Blue 0.080"" (2.03mm)" | |
| "Wire to PCB Solder Sleeve Transparent - Blue 0.155"" (3.94mm)" | |
| "Wire to PCB Solder Sleeve Transparent - Blue 0.161"" (4.09mm), 0.230"" (5.84mm)" | |
| "Wire to PCB Solder Sleeve Transparent - Blue 0.175"" (4.45mm)" | |
| "Wire to Pin Solder Sleeve Transparent - Blue 0.095"" (2.41mm), 0.145"" (3.68mm)" | |
| "Wire to Pin Solder Sleeve Transparent - Blue 0.115"" (2.92mm), 0.180"" (4.57mm)" | |
| "Wire to Wire Solder Sleeve Clear 0.235"" (5.97mm)" | |
| "Wire to Wire Solder Sleeve Clear 0.275"" (6.99mm)" | |
| "Wire to Wire Solder Sleeve Transparent - Blue 0.075"" (1.91mm), 0.095"" (2.41mm)" | |
| "Wire to Wire Solder Sleeve Transparent - Blue 0.105"" (2.67mm), 0.145"" (3.68mm)" | |
| "Wire to Wire Solder Sleeve Transparent - Blue 0.110"" (2.79mm), 0.125"" (3.18mm)" | |
| "Wire to Wire Solder Sleeve Transparent - Blue 0.180"" (4.57mm), 0.200"" (5.08mm)" | |
| "Wire to Wire Solder Sleeve Transparent - Blue 0.235"" (5.97mm), 0.255"" (6.48mm)" | |
| "Wire to Wire Solder Sleeve Transparent - Blue 0.236"" (5.99mm)" | |
| "Wire to Wire/Pin Solder Sleeve Clear 0.090"" (2.29mm)" | |
| 025 24POS CAP ASSY H | |
| 102L011-R05/S(S100) | |
| 204W221-25/225-0 | |
| 342A034-100/180-0 | |
| 342A048-100/180-0 | |
| 342A124-100/180-0 | |
| 342A215-25-0 | |
| 342A313-25/225-0 | |
| 381A302-51-01-0 | |
| 382A034-25/42-0 | |
| 382A046-100/86-0 | |
| 382W023-25-0 | |
| 402W516/S(S5) | |
| 462A214-12-0 | |
| B-070-19-05 | |
| CC,PA6,AD28.5,GRY | |
| CC,PA6,AD34.5,GRY | |
| CC,PA6,AD42.5,GRY | |
| CC,PA6,AD54.5,GRY | |
| Cover X 4.50' (1.37m) Black | |
| Heat Shrink Boot Black, Red 63 | |
| Heat Shrink Boot, Transition - Breakout, 2:1 (Y) 1 | |
| Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 12 | |
| Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 1 | |
| Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 23 | |
| Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 2 | |
| Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 32 | |
| Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 34 | |
| Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 3 | |
| Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 42 | |
| Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 46 | |
| Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 4 | |
| Heat Shrink Boot, Transition - Breakout, 2:1 (Y) | |
| Heat Shrink Boot, Transition - Breakout, 2:1 Black 42 | |
| Heat Shrink Boot, Transition - Breakout, 3:1 Black 11 | |
| Heat Shrink Boot, Transition - Breakout, 3:1 Black 13 | |
| Heat Shrink Boot, Transition - Breakout, 3:1 Black 21 | |
| Heat Shrink Boot, Transition - Breakout, 3:1 Black 22 | |
| Heat Shrink Boot, Transition - Breakout, 3:1 Black 23 | |
| Heat Shrink Boot, Transition - Breakout, 3:1 Black 34 | |
| Heat Shrink Boot, Transition - Breakout, 3:1 Black 46 | |
| Heat Shrink Boot, Transition - Breakout, 3:1 | |
| Heat Shrink Boot, Transition - Breakout, 4:1 Black 11 | |
| Heat Shrink Boot, Transition - Breakout, 4:1 Black 22 | |
| Heat Shrink Boot, Transition - Breakout, 4:1 Black 32 | |
| Heat Shrink Boot, Transition - Breakout, 4:1 Black 43 | |
| Heat Shrink Boot, Transition - Breakout, 4:1 Black 54 | |
| Heat Shrink Boot, Transition - Breakout, 5:1 Black 14 | |
| Heat Shrink Boot, Transition - Side Breakout, 30° Black 14 | |
| Heat Shrink Boot, Transition - Side Breakout, 30° Black 24 | |
| Heat Shrink Boot, Transition - Side Breakout, 30° | |
| Heat Shrink Boot, Transition - Side Breakout, 45° 12 | |
| Heat Shrink Boot, Transition - Side Breakout, 45° Black 12 | |
| Heat Shrink Boot, Transition - Side Breakout, 45° Black 24 | |
| Heat Shrink Boot, Transition - Side Breakout, 45° Black 34 | |
| Heat Shrink Boot, Transition - Side Breakout, 45° Black 48 | |
| Heat Shrink Boot, Transition - Side Breakout, 45° | |
| Heat Shrink Boot, Transition - Side Breakout, 90° Black 14 | |
| Heat Shrink Cap, Splice Encapsulation Black | |
| Heat Shrink Positioning Ring Black 42 | |
| Heat Shrink | |
| HEATSHRINK TWINWALL 1/4 BK METER | |
| KUNSTSTOFFWENDEL KW 10 NA | |
| KUNSTSTOFFWENDEL KW 10 YE | |
| KUNSTSTOFFWENDEL KW 5 BK | |
| KUNSTSTOFFWENDEL KW 5 NA | |
| MWTM-25/8-1200-S(B25 ) | |
| PROTECTIVE HOSE SPRING STEEL WI | |
| RNF-100-3/16-0-STK | |
| Self Wrap X 3.00' (914.40mm) Black | |
| SILVYN SP 10X14 SGY 25M | |
| SILVYN SP 12X16 SGY 25M | |
| SILVYN SP 38X44 SGY 25M | |
| SILVYN SP 50X56 SGY 25M | |
| Solder Sleeve | |
| Spiral Wrap X 164' (50.00m) Black | |
| Spiral Wrap X 164' (50.00m) Clear | |
| Spiral Wrap X 65.62' (20.00m) Black | |
| Spiral Wrap X 65.62' (20.00m) Clear | |
| Spiral Wrap X 82.02' (25.00m) Black | |
| Spiral Wrap X 82.02' (25.00m) Clear | |
| TFER-1/4-X-STK 1=4FT STICK | |
| TFER-1/8-X-STK 1=4FT STICK | |
| TFER-3/4-X-STK 1=4FT STICK | |
| TFER-5/64-X-STK 1=4FT STICK | |
| Wire to Wire Solder Sleeve Transparent - Blue |
| << Prev | Next >> |