HellermannTyton Heat Shrink Tubing 333-41513

Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 333-41513-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
333-41513-ND
Heat Shrink Tubing 333-41513-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - 333-41513 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
333-41513
shrink tube 333-41513
Heat Shrink Tubing, 4' Long Stick, 3:1 S

Heat Shrink Tubing, 4' Long Stick, 3:1 S

Buy Now
Heat Shrink Tubing, 19.1Mm, Black; Shrink Ratio Hellermanntyton - 80Y1642 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm, Black; Shrink Ratio Hellermanntyton
80Y1642
Heat Shrink Tubing, 19.1Mm, Black; Shrink Ratio Hellermanntyton 80Y1642
HEAT SHRINK TUBING, 19.1MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.375"RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.375"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 333-41513-ND 333-41513 80Y1642
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 19.1Mm, Black; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Cut Tube Wrap - CTW-1000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Sleeve - NPFC-S-2M5-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details