Essentra Components Heat Shrink Tubing 496089

Description
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 White 98.4' (30.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 White 98.4' (30.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 496089-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
496089-ND
Heat Shrink Tubing 496089-ND
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 White 98.4' (30.0m)"

"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 White 98.4' (30.0m)"

Buy Now Datasheet
Heat Shrink Tubing, 3 Essentra Components - 85AH9138 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3 Essentra Components
85AH9138
Heat Shrink Tubing, 3 Essentra Components 85AH9138
HEAT SHRINK TUBING, 3:1, 98.4FT, PO, WHT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:White; Length - Imperial:98.4ft; Length - Metric:30m; Product Range:HST Series RoHS Compliant: Yes

HEAT SHRINK TUBING, 3:1, 98.4FT, PO, WHT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:White; Length - Imperial:98.4ft; Length - Metric:30m; Product Range:HST Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 496089-ND 85AH9138
Product Name Heat Shrink Tubing Heat Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Cable sleeve - ASI-KT-FK - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details