Essentra Components Heat Shrink Tubing 496085

Description
"Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 3 to 1 White 246.1' (75.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 3 to 1 White 246.1' (75.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 496085-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
496085-ND
Heat Shrink Tubing 496085-ND
"Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 3 to 1 White 246.1' (75.0m)"

"Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 3 to 1 White 246.1' (75.0m)"

Buy Now Datasheet
Heat Shrink Tubing, 3 Essentra Components - 85AH9134 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3 Essentra Components
85AH9134
Heat Shrink Tubing, 3 Essentra Components 85AH9134
HEAT SHRINK TUBING, 3:1, 246FT, PO, WHT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:White; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Metric:2mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 3:1, 246FT, PO, WHT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:White; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Metric:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 496085-ND 85AH9134
Product Name Heat Shrink Tubing Heat Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-8MM-01-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details