Essentra Components Heat Shrink Tubing 495886

Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 492.1' (150.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 492.1' (150.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 495886-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
495886-ND
Heat Shrink Tubing 495886-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 492.1' (150.0m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 492.1' (150.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Essentra Components - 85AH9060 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Essentra Components
85AH9060
Heat-Shrink Tubing, 2 Essentra Components 85AH9060
HEAT-SHRINK TUBING, 2:1, 3.2MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:492ft; Length - Metric:150m; Product Range:HST Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 3.2MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:492ft; Length - Metric:150m; Product Range:HST Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 495886-ND 85AH9060
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details