Essentra Components Heat Shrink Tubing 495893

Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 98.4' (30.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 98.4' (30.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 495893-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
495893-ND
Heat Shrink Tubing 495893-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 98.4' (30.0m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 98.4' (30.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Essentra Components - 85AH9067 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Essentra Components
85AH9067
Heat-Shrink Tubing, 2 Essentra Components 85AH9067
HEAT-SHRINK TUBING, 2:1, 25.4MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:98.4ft; Length - Metric:30m; Product Range:HST Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 25.4MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:98.4ft; Length - Metric:30m; Product Range:HST Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 495893-ND 85AH9067
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-5/8-01-QB6IN-18 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S14-17-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details