Essentra Components Heat Shrink Tubing 496083

Description
"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 3 to 1 White 150.0' (45.7m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 3 to 1 White 150.0' (45.7m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 496083-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
496083-ND
Heat Shrink Tubing 496083-ND
"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 3 to 1 White 150.0' (45.7m)"

"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 3 to 1 White 150.0' (45.7m)"

Buy Now Datasheet
Heat Shrink Tubing, 3 Essentra Components - 85AH9132 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3 Essentra Components
85AH9132
Heat Shrink Tubing, 3 Essentra Components 85AH9132
HEAT SHRINK TUBING, 3:1, 492FT, PO, WHT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:White; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - Metric:1mmRoHS Compliant: Yes

HEAT SHRINK TUBING, 3:1, 492FT, PO, WHT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:White; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - Metric:1mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 496083-ND 85AH9132
Product Name Heat Shrink Tubing Heat Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-5/8-01-SS200FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S10-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details