Essentra Components Heat Shrink Tubing 495990

Description
"Heat Shrink Tubing, Flexible 0.354"" (8.99mm) 3 to 1 Black 246.1' (75.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.354"" (8.99mm) 3 to 1 Black 246.1' (75.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 495990-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
495990-ND
Heat Shrink Tubing 495990-ND
"Heat Shrink Tubing, Flexible 0.354"" (8.99mm) 3 to 1 Black 246.1' (75.0m)"

"Heat Shrink Tubing, Flexible 0.354"" (8.99mm) 3 to 1 Black 246.1' (75.0m)"

Buy Now Datasheet
Heat Shrink Tubing, 3 Essentra Components - 85AH9109 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3 Essentra Components
85AH9109
Heat Shrink Tubing, 3 Essentra Components 85AH9109
HEAT SHRINK TUBING, 3:1, 164FT, PO, BLK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:3mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 3:1, 164FT, PO, BLK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 495990-ND 85AH9109
Product Name Heat Shrink Tubing Heat Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S14-S11-16-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details