Essentra Components Heat Shrink Tubing 495911

Description
"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Black 164.0' (50.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Black 164.0' (50.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 495911-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
495911-ND
Heat Shrink Tubing 495911-ND
"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Black 164.0' (50.0m)"

"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Black 164.0' (50.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 3 Essentra Components - 85AH9082 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Essentra Components
85AH9082
Heat-Shrink Tubing, 3 Essentra Components 85AH9082
HEAT-SHRINK TUBING, 3:1, 12MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:4mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 12MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 495911-ND 85AH9082
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 4.04 in. Fits Hose Grey Banding Coil|Master File - BCRT4 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 4 inch (102 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 063725P035 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers