HellermannTyton Heat Shrink Tubing 333-41509

Description
"Heat Shrink Tubing, Flexible 0.189"" (4.80mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.189"" (4.80mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 333-41509-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
333-41509-ND
Heat Shrink Tubing 333-41509-ND
"Heat Shrink Tubing, Flexible 0.189"" (4.80mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.189"" (4.80mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - 333-41509 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
333-41509
shrink tube 333-41509
Heat Shrink Tubing, 4' Long Stick, 3:1 S

Heat Shrink Tubing, 4' Long Stick, 3:1 S

Buy Now
Heat Shrink Tubing, 4.8Mm, Black; Shrink Ratio Hellermanntyton - 80Y1639 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.8Mm, Black; Shrink Ratio Hellermanntyton
80Y1639
Heat Shrink Tubing, 4.8Mm, Black; Shrink Ratio Hellermanntyton 80Y1639
HEAT SHRINK TUBING, 4.8MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.094" RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.8MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.094" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 333-41509-ND 333-41509 80Y1639
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 4.8Mm, Black; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
1.60 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-50-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 1.6 inch (40.64 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details