Essentra Components Heat Shrink Tubing 495917

Description
"Heat Shrink Tubing, Flexible 0.177"" (4.50mm) 3 to 1 Red 246.1' (75.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.177"" (4.50mm) 3 to 1 Red 246.1' (75.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 495917-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
495917-ND
Heat Shrink Tubing 495917-ND
"Heat Shrink Tubing, Flexible 0.177"" (4.50mm) 3 to 1 Red 246.1' (75.0m)"

"Heat Shrink Tubing, Flexible 0.177"" (4.50mm) 3 to 1 Red 246.1' (75.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 3 Essentra Components - 85AH9087 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Essentra Components
85AH9087
Heat-Shrink Tubing, 3 Essentra Components 85AH9087
HEAT-SHRINK TUBING, 3:1, 4.5MM, RED; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.177"; I.D. Supplied - Metric:4.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Imperial:0.059"RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 4.5MM, RED; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.177"; I.D. Supplied - Metric:4.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Imperial:0.059"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 495917-ND 85AH9087
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1/8-01-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details