TE Connectivity Heat Shrink Tubing 5265954002

Description
Body Features Flexibility : Very Flexible Fluid Type : Isopropyl Alcohol, Water, De-Icing Fluid, Diesel Fuel, Hydraulic Fluid, Chemicals/Solvents, Brake Fluid, Aviation Fuel, Lubricating Oil Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : 14.48 MM  [.57 INCH ] Recovered Wall Thickness (Nominal) : 1.77 MM  [.07 INCH ] Recovered Wall Thickness (Tolerance) : 1.01 MM  [.04 INCH ] Tubing Size Range : 14.48 - 25.4 MM  [.57 - 1 INCH ] Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Isopropyl Alcohol, Water, De-Icing Fluid, Diesel Fuel, Hydraulic Fluid, Chemicals/Solvents, Brake Fluid, Aviation Fuel, Lubricating Oil Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : 14.48 MM  [.57 INCH ] Recovered Wall Thickness (Nominal) : 1.77 MM  [.07 INCH ] Recovered Wall Thickness (Tolerance) : 1.01 MM  [.04 INCH ] Tubing Size Range : 14.48 - 25.4 MM  [.57 - 1 INCH ] Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5265954002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5265954002
Heat Shrink Tubing 5265954002
Body Features Flexibility : Very Flexible Fluid Type : Isopropyl Alcohol, Water, De-Icing Fluid, Diesel Fuel, Hydraulic Fluid, Chemicals/Solvents, Brake Fluid, Aviation Fuel, Lubricating Oil Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : 14.48 MM  [.57 INCH ] Recovered Wall Thickness (Nominal) : 1.77 MM  [.07 INCH ] Recovered Wall Thickness (Tolerance) : 1.01 MM  [.04 INCH ] Tubing Size Range : 14.48 - 25.4 MM  [.57 - 1 INCH ] Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Isopropyl Alcohol, Water, De-Icing Fluid, Diesel Fuel, Hydraulic Fluid, Chemicals/Solvents, Brake Fluid, Aviation Fuel, Lubricating Oil
  • Material Systems Code : 20
  • Primary Product Color : Black
  • Primary Product Material : Chlorinated Polyolefin
  • Shrink Ratio : 1.75:1

Dimensions


  • Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ]
  • Recovered Inside Diameter (Max) : 14.48 MM  [.57 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.77 MM  [.07 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.01 MM  [.04 INCH ]
  • Tubing Size Range : 14.48 - 25.4 MM  [.57 - 1 INCH ]

Operation/Application


  • Mechanical Resistance : Strain Relief, Mechanical Damage, Abrasion Resistant, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 90
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
Heat Shrink Tubing - 844-5265954002-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-5265954002-DS-ND
Heat Shrink Tubing 844-5265954002-DS-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 1.75 to 1 Black Enter Number of Feet in Order Quantity"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 1.75 to 1 Black Enter Number of Feet in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - 844-5265954002-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-5265954002-ND
Heat Shrink Tubing 844-5265954002-ND
"HEATSHRINK TUBING 1"" FEET"

"HEATSHRINK TUBING 1"" FEET"

Buy Now Datasheet
shrink tube - 5265954002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
5265954002
shrink tube 5265954002
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 5265954002 844-5265954002-DS-ND 5265954002
Product Name Heat Shrink Tubing Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P018 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 0430892002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Heat Shrink Tubing - 063725K026 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Power Cable Wraps - 011551-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details