Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PROTECTIVE SLEEVING
HELLERMANNTYTON
4N0C -- SPIRAL WRAP, EXPANDABLE SLEEVING
HellermannTyton
Spiral Wrap, Expandable Sleeving
4N0C
Description
"Spiral Wrap 0.750"" (19.05mm) X 100' (30.48m) Black"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"Spiral Wrap 0.750"" (19.05mm) X 100' (30.48m) Black"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
4N0C-ND
Spiral Wrap, Expandable Sleeving
4N0C-ND
"Spiral Wrap 0.750"" (19.05mm) X 100' (30.48m) Black"
"Spiral Wrap 0.750"" (19.05mm) X 100' (30.48m) Black"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Protective Sleeving
Product Number
4N0C-ND
Product Name
Spiral Wrap, Expandable Sleeving
Sleeving
Spiral Wrap
Unlock Full Specs
to access all available technical data
Similar Products
Caplugs
Cut Tube Wrap
CTW-3000-060-3.937
Specs
Material
Rubber - Synthetic
View Details
TE Connectivity
Heat Shrink Tubing
0662472004
Specs
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
PennEngineering®
Braided Cable Sleeving
Heyco®
Specs
Sleeving
Mesh / Braided Sleeving
Length
12000 inch (304800 mm)
Features
Flame Retardant
View Details
Kuriyama of America, Inc.
Tigerflex® 3.03 in. Fits Hose Grey Banding Coil|Master File
BCRT3
Specs
Sleeving
Spiral Wrap
Material
PVC
Diameter
3 inch (76.2 mm)
View Details