Essentra Components Heat Shrink Tubing 495832

Description
"Heat Shrink Tubing, Flexible 0.630"" (16.00mm) 2 to 1 White 164.0' (50.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.630"" (16.00mm) 2 to 1 White 164.0' (50.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 495832-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
495832-ND
Heat Shrink Tubing 495832-ND
"Heat Shrink Tubing, Flexible 0.630"" (16.00mm) 2 to 1 White 164.0' (50.0m)"

"Heat Shrink Tubing, Flexible 0.630"" (16.00mm) 2 to 1 White 164.0' (50.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Essentra Components - 85AH9053 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Essentra Components
85AH9053
Heat-Shrink Tubing, 2 Essentra Components 85AH9053
HEAT-SHRINK TUBING, 2:1, 16MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.63"; I.D. Supplied - Metric:16mm; Shrink Tubing / Boot Colour:White; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:8mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 16MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.63"; I.D. Supplied - Metric:16mm; Shrink Tubing / Boot Colour:White; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 495832-ND 85AH9053
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details