Essentra Components Heat Shrink Tubing 495909

Description
"Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 3 to 1 Black 246.1' (75.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 3 to 1 Black 246.1' (75.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 495909-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
495909-ND
Heat Shrink Tubing 495909-ND
"Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 3 to 1 Black 246.1' (75.0m)"

"Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 3 to 1 Black 246.1' (75.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 3 Essentra Components - 85AH9080 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Essentra Components
85AH9080
Heat-Shrink Tubing, 3 Essentra Components 85AH9080
HEAT-SHRINK TUBING, 3:1, 6MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Imperial:0.079"RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 6MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Imperial:0.079"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 495909-ND 85AH9080
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cut Tube Wrap - CTW-1000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details