Essentra Components Heat Shrink Tubing 495988

Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 3 to 1 Black 246.1' (75.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 3 to 1 Black 246.1' (75.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 495988-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
495988-ND
Heat Shrink Tubing 495988-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 3 to 1 Black 246.1' (75.0m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 3 to 1 Black 246.1' (75.0m)"

Buy Now Datasheet
Heat Shrink Tubing, 3 Essentra Components - 85AH9107 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3 Essentra Components
85AH9107
Heat Shrink Tubing, 3 Essentra Components 85AH9107
HEAT SHRINK TUBING, 3:1, 246FT, PO, BLK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:246ft; Length - Metric:75m; Product Range:HST Series RoHS Compliant: Yes

HEAT SHRINK TUBING, 3:1, 246FT, PO, BLK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:246ft; Length - Metric:75m; Product Range:HST Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 495988-ND 85AH9107
Product Name Heat Shrink Tubing Heat Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S27-S22-27 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details