TE Connectivity Heat Shrink Tubing 5147664002

Description
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, De-Icing Fluid, Aviation Fuel, Isopropyl Alcohol, Lubricating Oil, Brake Fluid, Diesel Fuel, Water, Chemicals/Solvents Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ] Recovered Inside Diameter (Max) : 43.54 MM  [1.71 INCH ] Recovered Wall Thickness (Nominal) : 3.18 MM  [.125 INCH ] Recovered Wall Thickness (Tolerance) : 1.02 MM  [.04 INCH ] Tubing Size Range : 43.54 - 76.2 MM  [1.71 - 3 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief, Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, De-Icing Fluid, Aviation Fuel, Isopropyl Alcohol, Lubricating Oil, Brake Fluid, Diesel Fuel, Water, Chemicals/Solvents Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ] Recovered Inside Diameter (Max) : 43.54 MM  [1.71 INCH ] Recovered Wall Thickness (Nominal) : 3.18 MM  [.125 INCH ] Recovered Wall Thickness (Tolerance) : 1.02 MM  [.04 INCH ] Tubing Size Range : 43.54 - 76.2 MM  [1.71 - 3 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief, Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5147664002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5147664002
Heat Shrink Tubing 5147664002
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, De-Icing Fluid, Aviation Fuel, Isopropyl Alcohol, Lubricating Oil, Brake Fluid, Diesel Fuel, Water, Chemicals/Solvents Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ] Recovered Inside Diameter (Max) : 43.54 MM  [1.71 INCH ] Recovered Wall Thickness (Nominal) : 3.18 MM  [.125 INCH ] Recovered Wall Thickness (Tolerance) : 1.02 MM  [.04 INCH ] Tubing Size Range : 43.54 - 76.2 MM  [1.71 - 3 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief, Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Hydraulic Fluid, De-Icing Fluid, Aviation Fuel, Isopropyl Alcohol, Lubricating Oil, Brake Fluid, Diesel Fuel, Water, Chemicals/Solvents
  • Material Systems Code : 20
  • Primary Product Color : Black
  • Primary Product Material : Chlorinated Polyolefin
  • Shrink Ratio : 1.75:1

Dimensions


  • Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ]
  • Recovered Inside Diameter (Max) : 43.54 MM  [1.71 INCH ]
  • Recovered Wall Thickness (Nominal) : 3.18 MM  [.125 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.02 MM  [.04 INCH ]
  • Tubing Size Range : 43.54 - 76.2 MM  [1.71 - 3 INCH ]

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Strain Relief, Fluids, Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 90
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 5147664002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
5147664002
shrink tube 5147664002
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now
Heat Shrink Tubing - 5147664002-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
5147664002-ND
Heat Shrink Tubing 5147664002-ND
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 1.75 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 1.75 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 5147664002 5147664002 5147664002-ND
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 035250-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 054399-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
Heat Shrink Boots - 009227-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Boots - 041881-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details