Essentra Components Heat Shrink Tubing 496018

Description
"Heat Shrink Tubing, Flexible 1.575"" (40.01mm) 3 to 1 Clear 98.4' (30.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.575"" (40.01mm) 3 to 1 Clear 98.4' (30.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 496018-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
496018-ND
Heat Shrink Tubing 496018-ND
"Heat Shrink Tubing, Flexible 1.575"" (40.01mm) 3 to 1 Clear 98.4' (30.0m)"

"Heat Shrink Tubing, Flexible 1.575"" (40.01mm) 3 to 1 Clear 98.4' (30.0m)"

Buy Now Datasheet
Heat Shrink Tubing, 3 Essentra Components - 85AH9127 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3 Essentra Components
85AH9127
Heat Shrink Tubing, 3 Essentra Components 85AH9127
HEAT SHRINK TUBING, 3:1, 98.4FT, PO, CLR; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.575"; I.D. Supplied - Metric:40mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:98.4ft; Length - Metric:30m RoHS Compliant: Yes

HEAT SHRINK TUBING, 3:1, 98.4FT, PO, CLR; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.575"; I.D. Supplied - Metric:40mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:98.4ft; Length - Metric:30m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 496018-ND 85AH9127
Product Name Heat Shrink Tubing Heat Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-9-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details