Essentra Components Heat Shrink Tubing 495916

Description
"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 3 to 1 Red 150.0' (45.7m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 3 to 1 Red 150.0' (45.7m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 495916-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
495916-ND
Heat Shrink Tubing 495916-ND
"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 3 to 1 Red 150.0' (45.7m)"

"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 3 to 1 Red 150.0' (45.7m)"

Buy Now Datasheet
Heat-Shrink Tubing, 3 Essentra Components - 85AH9086 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Essentra Components
85AH9086
Heat-Shrink Tubing, 3 Essentra Components 85AH9086
HEAT-SHRINK TUBING, 3:1, 3MM, RED; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - Imperial:0.039" RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 3MM, RED; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - Imperial:0.039" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 495916-ND 85AH9086
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 2.13 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0055-0544 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 2.13 inch (54.1 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details