HellermannTyton shrink tube 333-41512

Description
Heat Shrink Tubing, 4' Long Stick, 3:1 S
Request a Quote Datasheet
Description
Heat Shrink Tubing, 4' Long Stick, 3:1 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - 333-41512 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
333-41512
shrink tube 333-41512
Heat Shrink Tubing, 4' Long Stick, 3:1 S

Heat Shrink Tubing, 4' Long Stick, 3:1 S

Buy Now
Heat Shrink Tubing - 333-41512-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
333-41512-ND
Heat Shrink Tubing 333-41512-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 12.7Mm, Black, 4Ft; Shrink Ratio Hellermanntyton - 75Y5339 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm, Black, 4Ft; Shrink Ratio Hellermanntyton
75Y5339
Heat Shrink Tubing, 12.7Mm, Black, 4Ft; Shrink Ratio Hellermanntyton 75Y5339
HEAT SHRINK TUBING, 12.7MM, BLACK, 4FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Metric:4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM, BLACK, 4FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Metric:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 333-41512 333-41512-ND 75Y5339
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 12.7Mm, Black, 4Ft; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 2269101 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7480 inch (19 mm)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details