HellermannTyton Spiral Wrap, Expandable Sleeving 3NFP9C

Description
"Spiral Wrap 0.500"" (12.70mm) X 100' (30.48m) Natural"
Request a Quote Datasheet
Description
"Spiral Wrap 0.500"" (12.70mm) X 100' (30.48m) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 1436-1372-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
1436-1372-ND
Spiral Wrap, Expandable Sleeving 1436-1372-ND
"Spiral Wrap 0.500"" (12.70mm) X 100' (30.48m) Natural"

"Spiral Wrap 0.500"" (12.70mm) X 100' (30.48m) Natural"

Buy Now Datasheet
Spiralwrap; Polyethylene; 0.5 in.; 0.062 in.; UL Recognized - 70163679 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spiralwrap; Polyethylene; 0.5 in.; 0.062 in.; UL Recognized
70163679
Spiralwrap; Polyethylene; 0.5 in.; 0.062 in.; UL Recognized 70163679
Spiralwrap, Polyethylene Material, White Color Spiralwrap protective sheathing allows flexible routing and lead-out of cables. The inner edges are beveled to prevent damage to cables. UL Recognized Spiralwrap is reusable and resistant to most chemicals.

Spiralwrap, Polyethylene Material, White Color
Spiralwrap protective sheathing allows flexible routing and lead-out of cables. The inner edges are beveled to prevent damage to cables. UL Recognized Spiralwrap is reusable and resistant to most chemicals.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 1436-1372-ND 70163679
Product Name Spiral Wrap, Expandable Sleeving Spiralwrap; Polyethylene; 0.5 in.; 0.062 in.; UL Recognized
Sleeving Spiral Wrap Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-1000-060-48.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
shrink tube - 064743-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
1.60 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-50-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 1.6 inch (40.64 mm)
View Details