Essentra Components Heat Shrink Tubing 496015

Description
"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Clear 98.4' (30.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Clear 98.4' (30.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 496015-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
496015-ND
Heat Shrink Tubing 496015-ND
"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Clear 98.4' (30.0m)"

"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Clear 98.4' (30.0m)"

Buy Now Datasheet
Heat Shrink Tubing, 3 Essentra Components - 85AH9124 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3 Essentra Components
85AH9124
Heat Shrink Tubing, 3 Essentra Components 85AH9124
HEAT SHRINK TUBING, 3:1, 98.4FT, PO, CLR; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:98.4ft; Length - Metric:30m RoHS Compliant: Yes

HEAT SHRINK TUBING, 3:1, 98.4FT, PO, CLR; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:98.4ft; Length - Metric:30m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 496015-ND 85AH9124
Product Name Heat Shrink Tubing Heat Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Tigerflex® 4.04 in. Fits Hose Grey Banding Coil|Master File - BCRT4 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 4 inch (102 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details