HellermannTyton Heat Shrink Tubing 333-41507

Description
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 333-41507-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
333-41507-ND
Heat Shrink Tubing 333-41507-ND
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - 333-41507 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
333-41507
shrink tube 333-41507
Heat Shrink Tubing, 4' Long Stick, 3:1 S

Heat Shrink Tubing, 4' Long Stick, 3:1 S

Buy Now
Heat Shrink Tubing, 1.6Mm, Black; Shrink Ratio Hellermanntyton - 80Y1637 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm, Black; Shrink Ratio Hellermanntyton
80Y1637
Heat Shrink Tubing, 1.6Mm, Black; Shrink Ratio Hellermanntyton 80Y1637
HEAT SHRINK TUBING, 1.6MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.047" RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.047" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 333-41507-ND 333-41507 80Y1637
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 1.6Mm, Black; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Cable Sleeves - 101729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Polypropylene
Diameter 0.5906 to 0.6299 inch (15 to 16 mm)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details