Essentra Components Heat Shrink Tubing 495994

Description
"Heat Shrink Tubing, Flexible 1.575"" (40.01mm) 3 to 1 Black 98.4' (30.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.575"" (40.01mm) 3 to 1 Black 98.4' (30.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 495994-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
495994-ND
Heat Shrink Tubing 495994-ND
"Heat Shrink Tubing, Flexible 1.575"" (40.01mm) 3 to 1 Black 98.4' (30.0m)"

"Heat Shrink Tubing, Flexible 1.575"" (40.01mm) 3 to 1 Black 98.4' (30.0m)"

Buy Now Datasheet
Heat Shrink Tubing, 3 Essentra Components - 85AH9113 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3 Essentra Components
85AH9113
Heat Shrink Tubing, 3 Essentra Components 85AH9113
HEAT SHRINK TUBING, 3:1, 98.4FT, PO, BLK; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.575"; I.D. Supplied - Metric:40mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:98.4ft; Length - Metric:30m; Product Range:HST Series RoHS Compliant: Yes

HEAT SHRINK TUBING, 3:1, 98.4FT, PO, BLK; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.575"; I.D. Supplied - Metric:40mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:98.4ft; Length - Metric:30m; Product Range:HST Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 495994-ND 85AH9113
Product Name Heat Shrink Tubing Heat Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details