Essentra Components Heat Shrink Tubing 495697

Description
"Heat Shrink Tubing, Flexible 1.260"" (32.00mm) 2 to 1 Black 98.4' (30.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.260"" (32.00mm) 2 to 1 Black 98.4' (30.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 495697-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
495697-ND
Heat Shrink Tubing 495697-ND
"Heat Shrink Tubing, Flexible 1.260"" (32.00mm) 2 to 1 Black 98.4' (30.0m)"

"Heat Shrink Tubing, Flexible 1.260"" (32.00mm) 2 to 1 Black 98.4' (30.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Essentra Components - 85AH9021 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Essentra Components
85AH9021
Heat-Shrink Tubing, 2 Essentra Components 85AH9021
HEAT-SHRINK TUBING, 2:1, 32MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.26"; I.D. Supplied - Metric:32mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:16mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 32MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.26"; I.D. Supplied - Metric:32mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:16mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 495697-ND 85AH9021
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Tigerflex® 4.04 in. Fits Hose Banding Coil For TDH Drop and Transfer Hose|Master File - BCCF4 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 4 inch (102 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details