Essentra Components Heat Shrink Tubing 495692

Description
"Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 2 to 1 Black 246.1' (75.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 2 to 1 Black 246.1' (75.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 495692-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
495692-ND
Heat Shrink Tubing 495692-ND
"Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 2 to 1 Black 246.1' (75.0m)"

"Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 2 to 1 Black 246.1' (75.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Essentra Components - 85AH9016 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Essentra Components
85AH9016
Heat-Shrink Tubing, 2 Essentra Components 85AH9016
HEAT-SHRINK TUBING, 2:1, 9.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:246ft; Length - Metric:75m; Product Range:HST Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 9.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:246ft; Length - Metric:75m; Product Range:HST Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 495692-ND 85AH9016
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S11-S9-11 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details