Essentra Components Heat Shrink Tubing 495910

Description
"Heat Shrink Tubing, Flexible 0.354"" (8.99mm) 3 to 1 Black 246.1' (75.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.354"" (8.99mm) 3 to 1 Black 246.1' (75.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 495910-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
495910-ND
Heat Shrink Tubing 495910-ND
"Heat Shrink Tubing, Flexible 0.354"" (8.99mm) 3 to 1 Black 246.1' (75.0m)"

"Heat Shrink Tubing, Flexible 0.354"" (8.99mm) 3 to 1 Black 246.1' (75.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 3 Essentra Components - 85AH9081 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Essentra Components
85AH9081
Heat-Shrink Tubing, 3 Essentra Components 85AH9081
HEAT-SHRINK TUBING, 3:1, 9MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Imperial:0.118"RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 9MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Imperial:0.118"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 495910-ND 85AH9081
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 1.89 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0484 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.89 inch (48.01 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details