Essentra Components Heat Shrink Tubing 496017

Description
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 Clear 98.4' (30.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 Clear 98.4' (30.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 496017-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
496017-ND
Heat Shrink Tubing 496017-ND
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 Clear 98.4' (30.0m)"

"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 Clear 98.4' (30.0m)"

Buy Now Datasheet
Heat Shrink Tubing, 3 Essentra Components - 85AH9126 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3 Essentra Components
85AH9126
Heat Shrink Tubing, 3 Essentra Components 85AH9126
HEAT SHRINK TUBING, 3:1, 98.4FT, PO, CLR; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:98.4ft; Length - Metric:30m RoHS Compliant: Yes

HEAT SHRINK TUBING, 3:1, 98.4FT, PO, CLR; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:98.4ft; Length - Metric:30m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 496017-ND 85AH9126
Product Name Heat Shrink Tubing Heat Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
4.5625 in. Nominal Flat Size Nylon Sleeve Guard|Master File - NS-32x100 - Kuriyama of America, Inc.
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature 120 C (248 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details