Essentra Components Heat Shrink Tubing - 3:1, No Adhesive 495913

Description
The range of general purpose Heat Shrink Tubing is versatile in terms of application possibilities and style and colour options. The non-adhesive version of the 3:1 tubing is highly flexible and is widely used for electrical insulation as it protects in-line components, disconnects terminals and splices with it's high insulation and excellent resilience. It also bundles wires for very flexible light-duty harnesses. It can be used to identify or colour-code wires, cables, terminals and components
Request a Quote Datasheet
Description
The range of general purpose Heat Shrink Tubing is versatile in terms of application possibilities and style and colour options. The non-adhesive version of the 3:1 tubing is highly flexible and is widely used for electrical insulation as it protects in-line components, disconnects terminals and splices with it's high insulation and excellent resilience. It also bundles wires for very flexible light-duty harnesses. It can be used to identify or colour-code wires, cables, terminals and components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3:1, No Adhesive - 495913 - Essentra Components
Erie, PA, USA
Heat Shrink Tubing - 3:1, No Adhesive
495913
Heat Shrink Tubing - 3:1, No Adhesive 495913
The range of general purpose Heat Shrink Tubing is versatile in terms of application possibilities and style and colour options. The non-adhesive version of the 3:1 tubing is highly flexible and is widely used for electrical insulation as it protects in-line components, disconnects terminals and splices with it's high insulation and excellent resilience. It also bundles wires for very flexible light-duty harnesses. It can be used to identify or colour-code wires, cables, terminals and components

The range of general purpose Heat Shrink Tubing is versatile in terms of application possibilities and style and colour options. The non-adhesive version of the 3:1 tubing is highly flexible and is widely used for electrical insulation as it protects in-line components, disconnects terminals and splices with it's high insulation and excellent resilience. It also bundles wires for very flexible light-duty harnesses. It can be used to identify or colour-code wires, cables, terminals and components

Supplier's Site
Heat Shrink Tubing - 495913-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
495913-ND
Heat Shrink Tubing 495913-ND
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 Black 98.4' (30.0m)"

"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 Black 98.4' (30.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 3 Essentra Components - 85AH9084 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Essentra Components
85AH9084
Heat-Shrink Tubing, 3 Essentra Components 85AH9084
HEAT-SHRINK TUBING, 3:1, 24MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:8mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 24MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 495913 495913-ND 85AH9084
Product Name Heat Shrink Tubing - 3:1, No Adhesive Heat Shrink Tubing Heat-Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cut Tube Wrap - CTW-1000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details