Essentra Components Heat Shrink Tubing 495894

Description
"Heat Shrink Tubing, Flexible 1.260"" (32.00mm) 2 to 1 Clear 98.4' (30.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.260"" (32.00mm) 2 to 1 Clear 98.4' (30.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 495894-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
495894-ND
Heat Shrink Tubing 495894-ND
"Heat Shrink Tubing, Flexible 1.260"" (32.00mm) 2 to 1 Clear 98.4' (30.0m)"

"Heat Shrink Tubing, Flexible 1.260"" (32.00mm) 2 to 1 Clear 98.4' (30.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Essentra Components - 85AH9068 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Essentra Components
85AH9068
Heat-Shrink Tubing, 2 Essentra Components 85AH9068
HEAT-SHRINK TUBING, 2:1, 32MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.26"; I.D. Supplied - Metric:32mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:98.4ft; Length - Metric:30m; Product Range:HST Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 32MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.26"; I.D. Supplied - Metric:32mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:98.4ft; Length - Metric:30m; Product Range:HST Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 495894-ND 85AH9068
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Cut Tube Wrap - CTW-3000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details