HellermannTyton shrink tube 333-41508

Description
Heat Shrink Tubing, 4' Long Stick, 3:1 S
Request a Quote Datasheet
Description
Heat Shrink Tubing, 4' Long Stick, 3:1 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - 333-41508 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
333-41508
shrink tube 333-41508
Heat Shrink Tubing, 4' Long Stick, 3:1 S

Heat Shrink Tubing, 4' Long Stick, 3:1 S

Buy Now
Heat Shrink Tubing - 333-41508-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
333-41508-ND
Heat Shrink Tubing 333-41508-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 3.2Mm, Black; Shrink Ratio Hellermanntyton - 80Y1638 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.2Mm, Black; Shrink Ratio Hellermanntyton
80Y1638
Heat Shrink Tubing, 3.2Mm, Black; Shrink Ratio Hellermanntyton 80Y1638
HEAT SHRINK TUBING, 3.2MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.063" RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.2MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.063" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 333-41508 333-41508-ND 80Y1638
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 3.2Mm, Black; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
1.60 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-50-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 1.6 inch (40.64 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details