Essentra Components Heat Shrink Tubing 496011

Description
"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 3 to 1 Clear 150.0' (45.7m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 3 to 1 Clear 150.0' (45.7m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 496011-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
496011-ND
Heat Shrink Tubing 496011-ND
"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 3 to 1 Clear 150.0' (45.7m)"

"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 3 to 1 Clear 150.0' (45.7m)"

Buy Now Datasheet
Heat Shrink Tubing, 3 Essentra Components - 85AH9121 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3 Essentra Components
85AH9121
Heat Shrink Tubing, 3 Essentra Components 85AH9121
HEAT SHRINK TUBING, 3:1, 492FT, PO, CLR; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:492ft; Length - Metric:150m; Product Range:HST Series RoHS Compliant: Yes

HEAT SHRINK TUBING, 3:1, 492FT, PO, CLR; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:492ft; Length - Metric:150m; Product Range:HST Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 496011-ND 85AH9121
Product Name Heat Shrink Tubing Heat Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-9-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details