Essentra Components Heat Shrink Tubing 495914

Description
"Heat Shrink Tubing, Flexible 1.535"" (38.99mm) 3 to 1 Black 98.4' (30.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.535"" (38.99mm) 3 to 1 Black 98.4' (30.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 495914-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
495914-ND
Heat Shrink Tubing 495914-ND
"Heat Shrink Tubing, Flexible 1.535"" (38.99mm) 3 to 1 Black 98.4' (30.0m)"

"Heat Shrink Tubing, Flexible 1.535"" (38.99mm) 3 to 1 Black 98.4' (30.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 3 Essentra Components - 85AH9085 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Essentra Components
85AH9085
Heat-Shrink Tubing, 3 Essentra Components 85AH9085
HEAT-SHRINK TUBING, 3:1, 39MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.535"; I.D. Supplied - Metric:39mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:13mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 39MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.535"; I.D. Supplied - Metric:39mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:13mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 495914-ND 85AH9085
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Centering sleeve - ZBH-25 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details