TE Connectivity Heat Shrink Tubing 5960032004

Description
Body Features Flexibility : Flexible Fluid Type : Water, Chemicals/Solvents Primary Product Color : Clear Primary Product Material : Polytetrafluoroethyl ene (PTFE) Shrink Ratio : 3.2:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 1.6 MM  [.063 INCH ] Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ] Tubing Size Range : 1.6 - 6.35 MM  [.063 - .25 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Ireland Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -65 - 250 DEGC  [-85 - 482 DEGF ] Recovery Temperature (DEGC) : 340 Shrink Temperature (Min) (DEGC) : 340 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Water, Chemicals/Solvents Primary Product Color : Clear Primary Product Material : Polytetrafluoroethyl ene (PTFE) Shrink Ratio : 3.2:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 1.6 MM  [.063 INCH ] Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ] Tubing Size Range : 1.6 - 6.35 MM  [.063 - .25 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Ireland Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -65 - 250 DEGC  [-85 - 482 DEGF ] Recovery Temperature (DEGC) : 340 Shrink Temperature (Min) (DEGC) : 340 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5960032004 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5960032004
Heat Shrink Tubing 5960032004
Body Features Flexibility : Flexible Fluid Type : Water, Chemicals/Solvents Primary Product Color : Clear Primary Product Material : Polytetrafluoroethyl ene (PTFE) Shrink Ratio : 3.2:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 1.6 MM  [.063 INCH ] Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ] Tubing Size Range : 1.6 - 6.35 MM  [.063 - .25 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Ireland Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -65 - 250 DEGC  [-85 - 482 DEGF ] Recovery Temperature (DEGC) : 340 Shrink Temperature (Min) (DEGC) : 340 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Water, Chemicals/Solvents
  • Primary Product Color : Clear
  • Primary Product Material : Polytetrafluoroethylene (PTFE)
  • Shrink Ratio : 3.2:1

Dimensions


  • Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ]
  • Product Length : 1220 MM  [48.031 INCH ]
  • Recovered Inside Diameter (Max) : 1.6 MM  [.063 INCH ]
  • Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ]
  • Tubing Size Range : 1.6 - 6.35 MM  [.063 - .25 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D876

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Ireland

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -65 - 250 DEGC  [-85 - 482 DEGF ]
  • Recovery Temperature (DEGC) : 340
  • Shrink Temperature (Min) (DEGC) : 340
  • Tubing Flammability Type : Flame-Retardant
Buy Now
Heat Shrink Tubing - 17-5960032004-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
17-5960032004-ND
Heat Shrink Tubing 17-5960032004-ND
TFER-1/4-X-STK 1=4FT STICK

TFER-1/4-X-STK 1=4FT STICK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number 5960032004 17-5960032004-ND
Product Name Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 031172-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 052643-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 080057N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0108214003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details