HellermannTyton Heat Shrink Tubing 333-41514

Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 333-41514-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
333-41514-ND
Heat Shrink Tubing 333-41514-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - 333-41514 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
333-41514
shrink tube 333-41514
Heat Shrink Tubing, 4' Long Stick, 3:1 S

Heat Shrink Tubing, 4' Long Stick, 3:1 S

Buy Now
Heat Shrink Tubing, 25.4Mm, Black; Shrink Ratio Hellermanntyton - 80Y1643 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm, Black; Shrink Ratio Hellermanntyton
80Y1643
Heat Shrink Tubing, 25.4Mm, Black; Shrink Ratio Hellermanntyton 80Y1643
HEAT SHRINK TUBING, 25.4MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.5" RoHS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 333-41514-ND 333-41514 80Y1643
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 25.4Mm, Black; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details
Heat Shrink Tubing - 2345909 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0945 inch (2.4 mm)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details