Essentra Components Heat Shrink Tubing 495885

Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 492.1' (150.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 492.1' (150.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 495885-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
495885-ND
Heat Shrink Tubing 495885-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 492.1' (150.0m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 492.1' (150.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Essentra Components - 85AH9059 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Essentra Components
85AH9059
Heat-Shrink Tubing, 2 Essentra Components 85AH9059
HEAT-SHRINK TUBING, 2:1, 2.4MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:492ft; Length - Metric:150m; Product Range:HST Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 2.4MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:492ft; Length - Metric:150m; Product Range:HST Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 495885-ND 85AH9059
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - NPFC-S-2G34-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details