Essentra Components Heat Shrink Tubing 496084

Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 3 to 1 White 246.1' (75.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 3 to 1 White 246.1' (75.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 496084-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
496084-ND
Heat Shrink Tubing 496084-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 3 to 1 White 246.1' (75.0m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 3 to 1 White 246.1' (75.0m)"

Buy Now Datasheet
Heat Shrink Tubing, 3 Essentra Components - 85AH9133 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3 Essentra Components
85AH9133
Heat Shrink Tubing, 3 Essentra Components 85AH9133
HEAT SHRINK TUBING, 3:1, 246FT, PO, WHT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:White; Length - Imperial:246ft; Length - Metric:75m; Product Range:HST Series RoHS Compliant: Yes

HEAT SHRINK TUBING, 3:1, 246FT, PO, WHT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:White; Length - Imperial:246ft; Length - Metric:75m; Product Range:HST Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 496084-ND 85AH9133
Product Name Heat Shrink Tubing Heat Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/2-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Reducing sleeve - NPFC-R-G38-G18-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details