HellermannTyton shrink tube 333-41511

Description
Heat Shrink Tubing, 4' Long Stick, 3:1 S
Request a Quote Datasheet
Description
Heat Shrink Tubing, 4' Long Stick, 3:1 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - 333-41511 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
333-41511
shrink tube 333-41511
Heat Shrink Tubing, 4' Long Stick, 3:1 S

Heat Shrink Tubing, 4' Long Stick, 3:1 S

Buy Now
Heat Shrink Tubing - 333-41511-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
333-41511-ND
Heat Shrink Tubing 333-41511-ND
"Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 9.5Mm, Black; Shrink Ratio Hellermanntyton - 80Y1641 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.5Mm, Black; Shrink Ratio Hellermanntyton
80Y1641
Heat Shrink Tubing, 9.5Mm, Black; Shrink Ratio Hellermanntyton 80Y1641
HEAT SHRINK TUBING, 9.5MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.188" RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.5MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.188" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 333-41511 333-41511-ND 80Y1641
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 9.5Mm, Black; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2.00 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-59-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 2 inch (50.8 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details