DigiKey Datasheets for Protective Sleeving

Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 31
Product Name Notes
"Black Convoluted, Corrugated Wire Loom, Protective Hose 0.984' (300.00mm, 11.81"")"
"Black Polyamide (PA12), Nylon 12 Convoluted, Corrugated Wire Loom, Protective Hose 0.378"" (9.60mm) 164' (50.00m)"
"Black Polyamide (PA12), Nylon 12 Convoluted, Corrugated Wire Loom, Protective Hose 0.472"" (12.00mm) 164' (50.00m)"
"Black Polyamide (PA12), Nylon 12 Convoluted, Corrugated Wire Loom, Protective Hose 0.654"" (16.60mm) 164' (50.00m)"
"Black Polyamide (PA12), Nylon 12 Convoluted, Corrugated Wire Loom, Protective Hose 0.890"" (22.60mm) 164' (50.00m)"
"Black Polyamide (PA12), Nylon 12 Convoluted, Corrugated Wire Loom, Protective Hose 1.142"" (29.00mm) 164' (50.00m)"
"Black Polyamide (PA12), Nylon 12 Convoluted, Corrugated Wire Loom, Protective Hose 1.437"" (36.50mm) 82.02' (25.00m)"
"Black Polyamide (PA12), Nylon 12 Convoluted, Corrugated Wire Loom, Protective Hose 1.870"" (47.50mm) 82.02' (25.00m)"
"Black Polyamide (PA6), Nylon 6 Convoluted, Corrugated Wire Loom, Protective Hose 0.244"" (6.20mm) 164' (50.00m)"
"Black Polyamide (PA6), Nylon 6 Convoluted, Corrugated Wire Loom, Protective Hose 1.839"" (46.70mm) 82.02' (25.00m)"
"Black Polyamide (PA6), Nylon 6, Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 0.591"" (15.00mm) 164' (50.00m)"
"Black Polyamide (PA6), Nylon 6, Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 0.634"" (16.10mm) 164' (50.00m)"
"Black Polyamide (PA6), Nylon 6, Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 1.417"" (36.00mm) 82.02' (25.00m)"
"Black Polyamide (PA6), Nylon 6, Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 1.850"" (46.99mm) 82.02' (25.00m)"
"Black Polypropylene (PP), Halogen Free Convoluted, Corrugated Wire Loom, Protective Hose 0.909"" (23.10mm) 164' (50.00m)"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black Enter Number of Meters in Order Quantity"
"Slit Wrap 0.394"" (10.00mm) X 164' (50.00m) Black"
"Slit Wrap 0.531"" (13.50mm) X 164' (50.00m) Black"
"Slit Wrap 0.634"" (16.10mm) X 164' (50.00m) Black"
"Slit Wrap 0.736"" (18.70mm) X 164' (50.00m) Black"
"Slit Wrap 0.846"" (21.50mm) X 164' (50.00m) Black"
"Slit Wrap 1.012"" (25.70mm) X 164' (50.00m) Black"
"Slit Wrap 1.213"" (30.80mm) X 164' (50.00m) Black"
"Slit Wrap 1.232"" (31.30mm) X 164' (50.00m) Black"
"Slit Wrap 1.398"" (35.50mm) X 82.02' (25.00m) Black"
"Slit Wrap 1.701"" (43.20mm) X 82.02' (25.00m) Black"
"Slit Wrap 2.134"" (54.20mm) X 82.02' (25.00m) Black"
"Slit Wrap 4.035"" (102.50mm) X 32.81' (10.00m) Black"
"Wire to Wire Solder Sleeve Clear 0.275"" (6.99mm)"
"Wire to Wire Solder Sleeve Natural 0.175"" (4.45mm), 0.200"" (5.08mm)"
"Wire to Wire Solder Sleeve Transparent - Blue 0.179"" (4.55mm), 0.197"" (5.00mm)"
202C653-770-0
202D221-4-22/86-0
202D221-4-32-0
202D221-4-61/42-0-CS 5503
202D232-12-42-0
202D232-4-110-CS2542
202D242-4-112-CS2542
202F232-50-22-0
202F242-50-22-0
202K111-100-0
202K111-100/180-0
202K111-100/86-0
202K111-3/86-0
202K121-12/225-0
202K153-25-G03/86-0
202K163-100-G03-0
202K174-25-02-CS-185 8-0
202K174-25-0CS2131
202K185-100-G39-0
202K185-25-CS-1858-0
202S121-25C-0
203W301-12-G12-0
222A111-25-00/86-0
222S132-25C-0
CRSM-84/20-1500/S(S5 )
Heat Shrink Boot - 90° Black 11
Heat Shrink Boot - 90° Black 12
Heat Shrink Boot - 90° Black 1
Heat Shrink Boot - 90° Black 21
Heat Shrink Boot - 90° Black 2
Heat Shrink Boot - 90° Black 32
Heat Shrink Boot - 90° Black 42
Heat Shrink Boot - 90° Black 52
Heat Shrink Boot - 90° Black 53
Heat Shrink Boot - 90° Black 63
Heat Shrink Boot - 90° Black 74
Heat Shrink Boot - 90° Black 85
Heat Shrink Boot - 90°
Heat Shrink Boot 53
Heat Shrink Boot 63
Heat Shrink Boot 74
Heat Shrink Boot 85
Heat Shrink Boot Black 11
Heat Shrink Boot Black 12
Heat Shrink Boot Black 1
Heat Shrink Boot Black 21
Heat Shrink Boot Black 2
Heat Shrink Boot Black 31
Heat Shrink Boot Black 32
Heat Shrink Boot Black 34
Heat Shrink Boot Black 42
Heat Shrink Boot Black 53
Heat Shrink Boot Black 63
Heat Shrink Boot Black 72
Heat Shrink Boot Black 74
Heat Shrink Boot Black 85
Heat Shrink Boot Black, Red 11
Heat Shrink Boot Black, Red 21
Heat Shrink Boot Black, Red 32
Heat Shrink Boot Black, Red 63
Heat Shrink Boot Black, White 21
Heat Shrink Boot Black, White 42
Heat Shrink Boot Black, Yellow 11
Heat Shrink Boot Black
Heat Shrink Boot, Rectangular Black 11
Heat Shrink Boot, Rectangular Black 21
Heat Shrink Boot, Rectangular Black 32
Heat Shrink Boot
Heat Shrink Cap Blue, Transparent
Heat Shrink Feed Through Black 13
Heat Shrink Feed Through Black 23
Heat Shrink Feed Through Black 34
Heat Shrink
HEATSHRINK TWINWALL 1/2 BK METER
MCK-4V
Solder Sleeve

<< Prev Next >>