Watts Datasheets for Water Valves
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more
| Product Name | Notes |
|---|---|
| 1 in. Brass body, fully adjustable, suitable for larger homes and light commercial, flow rates up to 26 gpm. | |
| 1.5 in. Brass light commercial, single piston valve; available in metered, timeclock, or filter; mechanical or electronic; up to 51 gpm continuous flow rate. | |
| 2 in. Single piston valve with brass body; available in filter, meter, softener; side mount available. | |
| 5/8 in. OD solder for 1/2 in. copper tube, single handle | |
| Approved valve to be 2-piece, full port, forged Lead Free* brass body and adapter with chrome-plated Lead Free* brass ball and PTFE seats, seals, and thrust washer. Lead Free* 2-Piece,... | |
| Available in 1/4 in. & 3/8 in. tube sizes in straight, elbow, tube x tube or tube x thread combinations. See models/UPC codes below for part numbers & descriptions. | |
| Complete brine tank assembly including: overflow, grid, safety valve w/ float, air check and well; Available in blue, black, and almond; up to 1,400 lbs salt capacity. | |
| Complete brine tank assembly including: overflow, safety valve w/ float, and air check; Available in blue, black, and almond; 250 lbs salt capacity. | |
| Continuous flow rates of 210 gpm, peak to 271 gpm; single, twin or multi-tank applications; available with mechanical or NT electronics. | |
| Economical glass reinforced Noryl® body; 7-cycle with adjustable brine flow; efficient and reliable. | |
| Economical Noryl® valve for continuous soft water or high use residential applications; features Noryl® body, softwater regeneration and fully programmable; 18 gpm 3/4 in.; 21 gpm 1 in. | |
| Features & Benefits • Top quality components • Fully assembled, ready for installation • Models for capacities to 60,000 grains • User friendly Fleck 5600 control valves • Brine tanks... | |
| Fully adjustable time clock or demand control valve with simple 3-step programming; up to 25 gpm. | |
| Fully adjustable time clock or demand control valve; up to 15 gpm. | |
| Fully adjustable time clock or demand control valve; up to 25 gpm. | |
| Fully adjustable, 5-cycle valve, body made from Noryl®, Continuous flow rates up to 19 gpm. | |
| Ideal brass valve for continuous soft water or high use residential applications; features brass body, excellent service flow rate and fully adjustable cycles. | |
| Ideal valve for commercial soft water applications when soft water is needed 24/7; features continuous 41 gpm flow rate; brass body, excellent service flow rate; up to 24 in. diameter... | |
| Jumper Kits are used in new construction as a temporary by-pass, prior to the actual installation of a water pressure reducing valve on potable water supply systems. The use of... | |
| Lead Free* Brass Maxi-Flo Check Valves feature a Lead Free* cast copper silicon alloy body with NPT female threaded connections. These silent check valves have a low pressure drop and... | |
| Lead Free* cast copper silicon alloy body safety relief valves for pressure protection only of all types of hot water heating boiler equipment. Pressure range 50 to 150psi (3 -... | |
| Model C1/4TF-1 Heavy Duty Cooler Valve is used in commercial and industrial air conditioning and refrigeration applications. It features a bronze body, machined in-seat, 1/4 in. copper tube compression inlet... | |
| Model C1/4TFAEA Heavy Duty Cooler Valve is used in commercial and industrial air conditioning and refrigeration applications. It features a bronze body, machined in-seat, 1/4 in. copper tube compression inlet... | |
| Model C3/8TF Heavy Duty Cooler Valve is used in commercial and industrial air conditioning and refrigeration applications. It features a bronze body, machined in-seat, 3/8 in. copper tube compression inlet... | |
| Model LF10L Temperature and Pressure Relief Valves are used in water heater and hot water storage tank applications to provide automatic temperature and pressure protection to hot water supply tanks... | |
| Model LFCS check stop valves are designed for use at the hot and cold water inlet supplies for mixing and temper ing valves. Model LFCS valves perform triple duty as:... | |
| Model M1/4TF Tube Fitting Mini Cooler Valve is used in commercial and industrial air conditioning and refrigeration applications. It features a brass body, machined in-seat, 1/4 in. copper tube compression... | |
| Model M1/4TFSS Tube Fitting Mini Cooler Valve is used in commercial and industrial air conditioning and refrigeration applications. It features a brass body, alloy 304 stainless steel seat, 1/4 in. | |
| Model STD-CA Heavy Duty Cooler Valve is used in commercial and industrial air conditioning and refrigeration applications. It features a bronze body, machined in-seat, 3/8 in. MIP OD x 1/8... | |
| RainAid valve is designed to be connected to a municipal water supply on a rainwater retention tank. It will provide a backup supply of water in the event of demand... | |
| Residential hot water valve, lead free brass body for temperatures up to 180°F; 5600 style powerhead; for use on softener tanks up to 12 in. diameter. | |
| Series 100DT Drain Tubes for T&P Relief Valves are used on gas, electric, or oil fired residential water heaters to safely drain water discharged from the heater's temperature and pressure... | |
| Series 100DT-A60 Drain Tubes for T&P Relief Valves are used on gas, electric, or oil fired residential water heaters to safely drain water discharged from the heater's temperature and pressure... | |
| Series 100XL Temperature and Pressure Relief Valves are used in water heater and hot water storage tank applications to provide automatic temperature and pressure protection to hot water supply tanks... | |
| Series 1156F High Capacity Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain... | |
| Series 127SS Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in the main line and large capacity process services. They feature a... | |
| Series 140S, 140X Automatic Reseating Temperature and Pressure Relief Valves are used in commercial water heater applications to provide automatic temperature and pressure protection to domestic hot water supply tanks... | |
| Series 142 Process Boiler Water Feeders are used in heating applications on pressing machines when direct feed through the float chamber is permissible. The water pressure must be at least... | |
| Series 144 Process Boiler Water Feeders are used in heating applications on pressing machines when feed through the float chamber is permissible. It has external water feed connections: a 1/2... | |
| Series 1450F Dual Controls (Regulator and Relief Valve) are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain... | |
| Series 152A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is... | |
| Series 152SS Stainless Steel Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. | |
| Series 174A Boiler Pressure Relief Valves are used in hot water heating and domestic supply boiler applications to protect against excessive pressures on all types of hot water heating supply... | |
| Series 1L, 1XL Temperature and Pressure Relief Valves are used in water heater and hot water storage tank applications to provide automatic temperature and pressure protection to hot water supply... | |
| Series 2 Duo-Cloz Manual Washing Machine Shutoff Valves are used in washing machine applications to manually control water flow and pressure from the hot and cold water supply piping to... | |
| Series 2000-M5, 2000S-M5 Hydronic, Two-Way, Universal Flow Check Valves are for use in commercial and residential hydronic heating systems to provide positive shutoff when circulator is not running, preventing flow... | |
| Series 210-5 Automatic Gas Shutoff Valves are used in gas water heater applications to protect against overheating water in the domestic hot water supply heating system. It is an immersion-type... | |
| Series 2300 Direct Operated Water Pressure Reducing Valves are used in commercial and industrial applications to regulate the flow of water to dead-end services where the flow is intermittent and... | |
| Series 252A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is... | |
| Series 315-M2 Steam Safety Relief Valves are used in commercial and industrial applications for low-pressure, steam heating boilers and process equipment. It consists of a bronze body construction with NPT... | |
| Series 340, 340X Automatic Reseating Temperature and Pressure Relief Valves are used in commercial water heater applications to provide automatic temperature and pressure protection to hot water supply tanks and... | |
| Series 342, 342X Automatic Reseating Temperature and Pressure Relief Valves are used in commercial water heater applications to provide automatic temperature and pressure protection to domestic hot water supply tanks... | |
| Series 374A Boiler Pressure Relief Valves are used in hot water boiler applications to protect against excessive pressure on all types of hot water heating boiler equipment. It consists of... | |
| Series 375, 500, 750, 1000, 1250, 1500 and 2000 Heavy Duty Mechanical Float Valves are used in commercial, industrial, and agricultural applications for controlling high capacity water flow and can... | |
| Series 3L Pressure Relief Valves are used in residential applications to protect against excessive pressure on domestic storage tanks, tankless water heaters, and solar heating applications. It consists of a... | |
| Series 405-NRS-RW NRS Flanged Gate Valves are used in irrigation and water distribution services. They feature an epoxy-coated, cast iron body with ANSI B16.1 flanged connections, resilient wedge disc, cast... | |
| Series 408-OSY-RW OS&Y Flanged Gate Valves are used in fire protection applications in fire main shutoff applications. They feature an epoxy coated cast iron body with flanged connections, resilient wedge... | |
| Series 40L, 40XL Automatic Reseating Temperature and Pressure Relief Valves are used in commercial water heater applications to provide automatic temperature and pressure protection to hot water supply tanks and... | |
| Series 415 Steam Safety Relief Valves are used in commercial and industrial applications for low-pressure, steam heating boilers and process equipment. It consists of a brass body (size 1/4 in.),... | |
| Series 53 Pressure Relief Valves are used in residential applications to protect against excessive pressure on domestic storage tanks and tankless water heaters. It consists of a bronze body construction... | |
| Series 5300A By-Pass Control Relief Valves are used in commercial, residential and industrial applications to regulate liquid pressure as supplied by a positive pressure pump. It is a poppet-type compact... | |
| Series 530C Calibrated Pressure Relief Valves are used in commercial, residential and industrial applications to protect against excessive pressure in systems containing water, oil, or air. It consists of a... | |
| Series 53L Pressure Relief Valves are used in residential applications to protect against excessive pressure on domestic storage tanks and tankless water heaters. It consists of a bronze body construction... | |
| Series 6 Brass Midi Check Valves are used in general industrial and plumbing applications. They feature a brass body with NPT female threaded end connections and positive back stop. Series... | |
| Series 600-Z3 Steam Check Valves are used in high cycle steam applications. They feature a bronze body heavy internal construction for longer life, conical 316 stainless steel disc for full... | |
| Series 601, 601S Bronze Maxi-Flo Check Valves are used to prevent the effects of water hammer in the piping system. They feature a bronze body, Viton disc and integral brass... | |
| Series 65 Radiator Supply Valves are used as positive manual shutoffs in two-pipe steam or forced circulation hot/chilled water systems. They feature a brass body with threaded-male union connection, non-rising... | |
| Series 740 Boiler Pressure Relief Valves are used in hot water space heating boiler applications to protect against excessive pressure on all types of hot water space heating boiler equipment. | |
| Series 911, 911S Combination Fill Valve and Backflow Preventers are for use in commercial and residential hydronic heating systems to provide make-up water to the boiler, and prevent backflow when... | |
| Series 9BD Dual Check Vacuum Breakers for Vending Machine Water Supply Lines prevent the reverse flow of contaminates, such as carbon dioxide gas and carbonated water, from entering the potable... | |
| Series A2C IntelliFlow Automatic Washing Machine Water Shutoff Valves with Leak Sensor are used in residential applications to protect against catastrophic water damage from a burst inlet hose connected to... | |
| Series A2C-WB Wall Box IntelliFlow Automatic Washing Machine Water Shutoff Valves with Leak Sensor are used in residential applications to protect against catastrophic water damage from a burst inlet hose... | |
| Series B1156F Bronze High Capacity Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to... | |
| Series B6000, B6001 2-Piece, Standard Port, Bronze Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a blowout proof pressure... | |
| Series B6000-SS 2-Piece, Standard Port, Bronze Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a 316 stainless steel blowout... | |
| Series B6095 2-Piece, Standard Port, Threaded One-Way Bronze Ball Valves w/Integral Check feature a cam lock smart ball check valve insert manufactured from polymer materials, NBR rubber and stainless steel... | |
| Series B6400 2-Piece, Standard Port, Bronze Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It comes standard with actuator mounting pads. | |
| Series B6800, B6801 3-Piece, Full Port, Brass Ball Valves are used in commercial and industrial applications. It features an in-line maintenance design that offers serviceability of all operating parts without... | |
| Series B911, B911S Bronze Combination Fill Valve and Backflow Preventers are for use in commercial and residential hydronic heating systems to provide make-up water to the boiler, and prevent backflow... | |
| Series BD Brass Boiler Drain Shutoffs are for use in commercial and residential hydronic heating systems. It consists of a brass body construction with 3/4 in. (20mm) hose thread connection... | |
| Series BD-QT Brass Quarter-Turn Boiler Drain Shutoffs are for use in commercial and residential hydronic heating systems. It consists of a brass body construction with 3/4 in. (20mm) hose thread... | |
| Series BD1156F feed water pressure regulators are designed to fill the boiler and system piping with water and to maintain water pressure in the system at all times. These valves... | |
| Series BF-03 Full Lug Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases,... | |
| Series BF-04 Wafer Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and... | |
| Series BF03-121 Full Lug Style Butterfly Valves are used for potable water applications. It features iron body construction, a stainless steel shaft, mounting pad for 10-position lever, gear operator or... | |
| Series BP30 By-Pass Control Relief Valves are used in commercial, residential and industrial applications to regulate liquid pressure as supplied by a positive pressure pump. It is a diaphragm-operated type... | |
| Series C-FBV-1 2-Piece, Full Port, Carbon Steel Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a bottom-loaded blowout-proof stem. | |
| Series CSM-61 Flow Measurement Valves monitor system flow in low to medium flow rate HVAC units providing a highly accurate flow measurement. It consists of bronze body construction with bi-directional,... | |
| Series CSM-61-T Flow Measurement Valves are designed for application on low or medium flow rate HVAC units recirculation system. Their compact size allows for easy installation and use in crowded... | |
| Series CSM-81-F Flow Measurement Valves monitor system flow in medium to high flow rate HVAC units providing a highly accurate flow measurement. It consists of a semi-steel body construction with... | |
| Series CSM-91 Flow Measurement Valves monitor system flow in medium to high flow rate HVAC units providing a highly accurate flow measurement. It consists of a ductile iron body construction,... | |
| Series DBF-03 Full Lug Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases,... | |
| Series DBF-04 Wafer Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and... | |
| Series F127SS Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in main line and large capacity process services. They feature a cast... | |
| Series FBV-3-Press 2-Piece, Full Port, Brass Ball Valves with Integral Press Fitting Ends are designed for use in ProPress® piping systems. They feature a brass body, adjustable packing gland and... | |
| Series FBV-3-Press XLC 2-Piece, Full Port, Brass Ball Valves with Integral Press Fitting End XLC Connections are designed for use in ProPress® piping systems. They feature a DZR brass body... | |
| Series FBV-3C, FBVS-3C 2-Piece, Full Port, Brass Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. They feature a bottom-loaded blowout-proof stem,... | |
| Series FBV-3C-SS, FBVS-3C-SS 2-Piece, Full Port, Brass Ball Valves with Stainless Steel Ball & Stem are used in commercial and industrial applications for a full range of liquids and gases. | |
| Series FBV-4, FBVS-4 2-Piece, Full Port, Brass Ball Valves are used in residential and commercial applications for a full range of liquids and gases. They feature a bottom-loaded blowout-proof stem,... | |
| Series FBV-PEX 2-Piece, Full Port, Brass Ball Valves with PEX Ends are designed for use in PEX piping systems. They feature brass PEX ASTM F-1807 end tailpieces for easy crimping... | |
| Series FBV-PEX-DE 2-Piece, Full Port, Brass Ball Valves with PEX Ends and Dog-Ears are designed for use in PEX piping systems. They feature brass PEX ASTM F-1807 end tailpieces for... | |
| Series FBV-PEX-M1 2-Piece, Full Port, Brass Ball Valve with PEX Ends are designed for use in PEX piping systems. Forged brass body and adapter manufactured per the ASTM F1807 standard. | |
| Series Figure 31 Steam Safety Relief Valves are ASME section I valves used on steam boilers with operating pressures from 5 to 250psi (.34 to 17.2 bar). Series Figure 31... | |
| Series Figure 41 Steam Safety Relief Valves are ASME section VIII valves used for over-pressure protection of unfired pressure vessels, steam pressure reducing valve stations, and other steam service equipment... | |
| Series Figure 41A Safety Relief Valves for Air, Gas, and Vapors are ASME section VIII valves used for compressors, intercoolers, aftercoolers and receivers, air makeup units, gas burners, pneumatic conveying/elevating... | |
| Series FP53L Pressure Relief Valves for Fire Protection Applications are designed for use in fire protection grid systems to provide protection against excessive water pressure caused by thermal expansion or... | |
| Series FV-4 Automatic Vent Valves are used in commercial and residential hydronic heating applications to provide automatic air venting for hot or cold water distribution systems. It consists of a... | |
| Series G4000 2-Piece, Full Port, Cast Iron Flanged Ball Valves are used in commercial, industrial, and process applications. It features a stainless steel ball and stem, PTFE seats and packing,... | |
| Series G4000-FDA 2-Piece, Full Port, Cast Iron FDA Approved Flanged Ball Valves are used in commercial, industrial, and process applications requiring a non-corrosive body finish or where a clean cosmetic... | |
| Series G4000M1 2-Piece, Full Port, Cast Iron Flanged Ball Valves are used in commercial HVAC and steam applications. It features a 125psi steam rating, stainless steel ball and stem, PTFE... | |
| Series GBV 2-Piece Brass Gas Ball Valves are used in residential applications for manufactured natural gas and LP gas on in-house and indoor piping systems. It features a brass ball... | |
| Series GBV-1 1-Piece Brass Gas Ball Valves are used in residential applications for manufactured natural gas and LP gas on in-house and indoor piping systems. It features a blowout proof... | |
| Series HAV Automatic Vent Valves are used in commercial, residential, and industrial hydronic heating applications to provide automatic or manual air venting in baseboards, convectors, radiators, and high points in... | |
| Series HBV Hydronic Balancing Ball Valves are used in forced hot water systems. They feature a brass body with solder x solder sweat connections. Working Pressure: 600psi (41 bar) (non-shock)... | |
| Series HWA Hot Water Angle Valves are used in heating applications for gravity hot water heating systems only. They feature a bronze body, rising stem and phenolic handwheel. Maximum Working... | |
| Series ICV-125-2-2-T Cast Iron Wafer Check Valves are used in commercial and industrial HVAC applications to prevent water hammer and reverse fluid flow in water lines. They feature a cast... | |
| Series ICVF-125 Cast Iron Silent Check Valves are used in commercial and industrial HVAC applications to prevent water hammer and reverse fluid flow in water lines. Their conical spring design... | |
| Series LF100XL Temperature and Pressure Relief Valves are used in water heater and hot water storage tank applications to provide automatic temperature and pressure protection to hot water supply tanks... | |
| Series LF1170, LFL1170 Lead Free* Hot Water Temperature Control Valves are specifically designed for mixing hot and cold water on hot water supply systems. They can be used for a... | |
| Series LF123LP Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. This series is suitable... | |
| Series LF127W High Capacity Water Pressure Reducing Valves are used in commercial and industrial applications to reduce incoming water pressure for protection of plumbing system components and to reduce water... | |
| Series LF140L Automatic Reseating Temperature and Pressure Relief Valves are used in commercial water heater applications to provide automatic temperature and pressure protection to hot water supply tanks and hot... | |
| Series LF1L, LF1XL Temperature and Pressure Relief Valves are used in water heater and hot water storage tank applications to provide automatic temperature and pressure protection to hot water supply... | |
| Series LF210-5 Lead Free* Automatic Gas Shutoff Valves are used in gas water heater applications to protect against overheating water in the domestic hot water supply heating system. It is... | |
| Series LF215 Super Sensitive Low Pressure Regulators are designed to meet low pressure precision requirements. The high ratio of diaphragm to orifice provides excellent performance and stability at low reduced... | |
| Series LF223, LF223S Lead Free* High Capacity Water Pressure Reducing Valves are used in commercial, industrial, and institutional applications to reduce incoming water pressure for protection of plumbing system components... | |
| Series LF25AUB-Z3 Lead Free* Water Pressure Reducing Valves are used in commercial and residential applications to reduce incoming water pressure for protection of plumbing system components and to reduce water... | |
| Series LF263A Lead Free* Small Pressure Regulators are used in small general purpose applications to regulate pressure in piping systems using water and No. 2 fuel oil. It consists of... | |
| Series LF26A Lead Free* Small Pressure Regulators are used in small general purpose applications to regulate pressure in piping systems using water and No. 2 fuel oil. It consists of... | |
| Series LF288A Lead Free* Hot or Cold Water Anti-Siphon Vacuum Breakers prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists... | |
| Series LF340, LF340X Automatic Reseating Temperature and Pressure Relief Valves are used in commercial water heater applications to provide automatic temperature and pressure protection to hot water supply tanks and... | |
| Series LF3L and LF53L are used for protection against excessive pressure on domestic storage tanks or tankless water heaters. Similar in construction to Watts Model LF10L, the Model LF3L has... | |
| Series LF40L, LF40XL Automatic Reseating Temperature and Pressure Relief Valves are used in commercial water heater applications to provide automatic temperature and pressure protection to hot water supply tanks and... | |
| Series LF4L is used to protect against excessive pressure in tankless water heaters. Similar in construction to Watts Model LF3L, the LF4L has no temperature relieving element. Series LF4L is... | |
| Series LF53 Lead Free* ressure Relief Valves are spring operated Lead Free* brass relief valves designed to be used only as protection from the build up of excessive pressure in... | |
| Series LF530C Lead Free* Calibrated Pressure Relief Valves are used in commercial, residential and industrial applications to protect against excessive pressure in systems containing water, oil, or air. It consists... | |
| Series LF560 Mini Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. This series is... | |
| Series LF6 will operate efficiently in silence all of the functions of a swing check or vertical lift check valve. These are not suggested for installation in sewage ejector piping. | |
| Series LF601, LF601S Lead Free* cast copper silicon alloy Maxi-Flo Check Valves are used to prevent the effects of water hammer in the piping system. They feature a Lead Free*... | |
| Series LF70A, LFL70A Hot Water Extender Tempering Valves are used in residential water supply applications to mix cold and hot water to extend capacity of water heater storage tanks and... | |
| Series LFB6000, LFB6001 Lead Free* 2-Piece, Standard Port, copper silicon Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a... | |
| Series LFB6011 2-Piece, Standard Port, Lead Free* Brass Ball Valves with Union Connections are used in commercial applications for a full range of liquids and gases. It features a blowout... | |
| Series LFB6080, LFB6081 Lead Free* 2-Piece, Full Port, Copper Silicon Alloy Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features... | |
| Series LFB6080G2, LFB6081G2 2-Piece, Full Port, Lead Free* bronze Ball Valves are used in commercial and industrial applications for a full range of liquids and gasses. They feature a blowout... | |
| Series LFB6400 2-Piece, Standard Port, Lead Free* Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It comes standard with actuator mounting... | |
| Series LFB6780-M1 2-Piece, Full Port, Lead Free* Copper Silicon Alloy Diverter Ball Valves are designed to divert liquids and gases in commercial and industrial applications. The LFB6780-M1 full port orifice... | |
| Series LFB6800, LFB6801 3-Piece, Full Port, Lead Free* copper silicon alloy Ball Valves feature an in-line maintenance design that offers serviceability of all operating parts without disturbing the rigid pipeline... | |
| Series LFBP30 Lead Free* Diaphragm Operated Bypass Relief Valves regulate liquid pressure as supplied by a positive pressure pump. These relief valves protect equipment by opening at desired setting and... | |
| Series LFBRVM1, Combination Ball Valve and Relief Valve is an easy to install two-in-one device. Designed to be used as water heater shutoff valves to provide both a means to... | |
| Series LFCSM-61-S Flow Measurement Valves are designed for application on low or medium flow rate HVAC units and for domes- tic water recirculation system. Their compact size allows for easy... | |
| Series LFEMVII-6400-SS Electric Motor Valves are used in commercial HVAC zone control and light industrial applications. It consists of a bronze body construction, vented stainless steel ball, standard position indicator,... | |
| Series LFF127W Flanged High Capacity Water Pressure Reducing Valves are used in commercial and industrial applications to reduce incoming water pressure for protection of plumbing system components and to reduce... | |
| Series LFFBV 2-Piece, Full Port, Lead Free* Bronze Ball Valves comply with MSS-SP-110 and feature a blowout proof stem and virgin PTFE seats. The LFFBV full port design ensures maximum... | |
| Series LFFBV-3-PRESS-M1 2-Piece, Full Port, Lead Free* Brass Ball Valves with Integral Press Fitting Ends are designed for use in ProPress® piping systems. They feature a lead free* brass body,... | |
| Series LFFBV-3C, LFFBVS-3C Lead Free* 2-Piece, Full Port, Brass Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. They feature a bottom-loaded... | |
| Series LFFBV-3C-CC, LFFBVS-3C-CC 2-Piece, Full Port, Brass Ball Valves with 3/4 in. (20mm) Hose End are used in commercial and industrial wash down applications which require a 3/4 in. (20mm)... | |
| Series LFFBV-3C-QC 2-Piece, Full Port, Lead Free* cast copper silicon alloy Ball Valves with Quick-Connect Technology are used in residential and commercial potable water applications. They feature a bottom-loaded blowout... | |
| Series LFFBV-3C-SS, LFFBVS-3C-SS 2-Piece, Full Port, Lead Free* copper silicon alloy ball valves are used in commercial and industrial applications for a full range of liquids and gases. They feature... | |
| Series LFFBV-4, LFFBVS-4 2-Piece, Full Port, Brass Ball Valves are suitable for a full range of liquids and gases in residential and commercial applications. These valves feature an adjustable packing... | |
| Series LFFBV-4B, LFFBVS-4B 2-Piece, Full Port, Brass Ball Valves are suitable for a full range of liquids and gases in residential and commercial applications. These valves feature an adjustable packing... | |
| Series LFFBV-PEX 2-Piece, Full Port, Lead Free* Brass Ball Valves with PEX Ends are designed for use in PEX piping systems. They feature brass PEX ASTM F-1807 end tailpieces for... | |
| Series LFIPF-HV Lead Free* Isolation Pump Flanges are designed to isolate circulator pumps to facilitate circulator pump replacement or repairs. LFIPF-HV feature a Lead Free* brass body and flange with... | |
| Series LFIT6300, LFIS6301 2-Piece, Full Port, Ball and Waste Lead Free* Copper Silicon Alloy Ball Valves feature a side drain port to drain or vent downstream line when the valve... | |
| Series LFLL40XL, LFLLL40XL Extended Shank Automatic Reseating Temperature and Pressure Relief Valves are used in commercial water heater applications to provide automatic temperature and pressure protection to hot water supply... | |
| Series LFN223B, LFN223BS Lead Free* High Capacity Water Pressure Reducing Valves are used in commercial, industrial, and institutional applications to reduce incoming water pressure for protection of plumbing system components... | |
| Series LFN223F and LFN223FS Super Capacity Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. | |
| Series LFN240X Automatic Reseating Temperature and Pressure Relief Valves are used in commercial water heater applications to provide automatic temperature and pressure protection to hot water supply tanks and hot... | |
| Series LFN250 Iron Body Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. This series... | |
| Series LFN36 Lead Free* Water Service Vacuum Relief Valves are used in water heater/tank applications to automatically allow air to enter into the piping system to prevent vacuum conditions that... | |
| Series LFN45B Lead Free* Water Pressure Reducing Valves are used in commercial and residential applications to reduce incoming water pressure for protection of plumbing system components and to reduce water... | |
| Series LFN45B-EZ Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. This series is suitable... | |
| Series LFN55B Lead Free* Water Pressure Reducing Valves are used in commercial and residential applications to reduce incoming water pressure for protection of plumbing system components and to reduce water... | |
| Series LFN55B Water Pressure Reducing Valves are used in commercial and residential applications to reduce incoming water pressure for protection of plumbing system components and to reduce water consumption. It... | |
| Series LFP3 Lead Free* Multi-Orifice Flow Control Valves for Tankless Heaters are for use in commercial and residential hydronic heating systems to limit the flow of water to equipment in... | |
| Series LFRC105 Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. The LFRC105 features Lead... | |
| Series LFSC Lead Free* Sill Cock Faucets are used in residential applications to permit the attachment of portable hoses to hose thread faucets. It is a hose-bibb type faucet that... | |
| Series LFSS Stop Valves are used in residential applications for shutoff service only. It consists of a lead free* brass body construction with solder connections and a handwheel for shutoff. | |
| Series LFST Lead Free* Stop Valves are used in residential applications for shutoff service only. It consists of a lead free* brass body construction with NPT female threaded connections, and... | |
| Series LFSWS Lead Free* Stop and Waste Valves are used in residential applications as stop and waste shutoffs. It consists of a lead free* brass body construction with a handwheel... | |
| Series LFSWT Lead Free* Stop and Waste Valves are used in residential applications as stop and waste shutoffs. It consists of a lead free* brass body construction with a handwheel... | |
| Series LFTWH tankless water heater valves are designed to simplify the installation, maintenance and operation of tankless water heaters. They replace up to 18 fittings and 16 connections used in... | |
| Series LFU5B-Z3 Lead Free* High Performance Water Pressure Reducing Valves are used in commercial, industrial, and residential applications to reduce incoming water pressure for protection of plumbing system components and... | |
| Series LFUSG-B Under Sink Guardian Thermostatic Mixing Valves are used in commercial and residential applications to mix hot and cold water in under-the-sink installations to minimize the risk of accidental... | |
| Series LFWAMV Lead Free* cast copper silicon alloy Angle Meter Valves are designed for residential and light commercial incoming water supply service. The LFWAMV features Lead Free* construction to comply... | |
| Series LFWCV, LFWCVS Lead Free* Brass Swing Check Valves are used to prevent reverse fluid flow in water and steam applications. This series features metal-to-metal seal, either threaded NPT or... | |
| Series LFWGV Lead Free* Brass Gate Valves are ideal for general service on water, oil, or compressed gas applications. This series features threaded bonnet, non-rising stem and Lead Free* brass... | |
| Series LFX65B Lead Free* Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. The LFX65B... | |
| Series LL40XL, LLL40XL Extended Shank Automatic Reseating Temperature and Pressure Relief Valves are used in commercial water heater applications to provide automatic temperature and pressure protection to hot water supply... | |
| Series N240X, N241X Automatic Reseating Temperature and Pressure Relief Valves are used in commercial water heater applications to provide automatic temperature and pressure protection to domestic hot water supply tanks... | |
| Series N256 Bronze Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water... | |
| Series N30 Pressure Relief Valves for Wells are used to protect against excessive pressures in well systems. It is not diaphragm actuated and is used for pressure-relief service only. Series... | |
| Series N36 Water Service Vacuum Relief Valves are used in water heater/tank applications to automatically allow air to enter into the piping system to prevent vacuum conditions that could siphon... | |
| Series OTV Oil Tank Valves are used as a shutoff valve for oil tanks. They feature a brass body and iron handwheel. Model OTV-FL with threaded male connection x threaded... | |
| Series OTV-M1 Oil Tank Valves are used as a shutoff valve for oil tanks. They feature a brass body and adjustable packing nut. Model OTV-FL-M1 with threaded male connection x... | |
| Series P3 Multi-Orifice Flow Control Valves for Tankless Heaters are for use in commercial and residential hydronic heating systems to limit the flow of water to equipment in tankless heater... | |
| Series P60 Miniature Plastic Water Pressure Regulators are used in general purpose and OEM applications to regulate pressure in systems that require a constant downstream and accurate flow performance. It... | |
| Series PIPF Isolation Pump Flanges with Purge Port & Swivel Flanged are designed to isolate circulator pumps to facilitate circulator pump replacement or repairs while the integral purge port facilitates... | |
| Series PIPFM1 Isolation Pump Flanges with Purge Port and Swivel Flange are designed to provide circulator pump isolation to facilitate circulator pump replacement or repair while the integral 1/2 in. | |
| Series RA-1-AP Steam Radiator Valves are used as shutoff valves in steam or hydronic heating systems. They feature a bronze body and angle pattern with FIP x male union connections.. | |
| Series RA-1-SW Steam Radiator Gate Valves are used as shutoff valves in steam or hydronic heating systems. They feature a bronze body and straight pattern with thread x male union... | |
| Series RA-2-AP Steam Radiator Valves are used as shutoff valves in steam or hydronic heating systems. They feature a brass body and angle pattern with FIP x male union connections.. | |
| Series RPVM1 Residential Purge and Balancing Valves are used in heating applications on boiler return piping to facilitate removal of air from heating zones on initial fill and to control... | |
| Series S-FBV-1 2-Piece, Full Port, Stainless Steel Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a bottom-loaded blowout-proof stem,... | |
| Series SCV Service Check Valves are used in heating applications between boiler piping and system components to facilitate the servicing of components under pressure, such as thermal expansion tanks and... | |
| Series SL100XL, L100XL, LL100XL and LLL100XL Extended Shank Temperature and Pressure Relief Valves are used in water heater and hot water storage tank applications to provide automatic temperature and pressure... | |
| Series SS-263AP Compact Stainless Steel Water Regulators are designed for use with deionized water, chemical solutions, and high purity water purification systems applications. They feature a rugged investment cast stainless... | |
| Series SS07F Stainless Steel, Single-Detector Check Valves for Fire Sprinkler Systems are used in fire protection applications to detect leakage or unauthorized use of water in fire sprinkler systems. It... | |
| Series SSC Stop Valves with Compression Ends are used in residential applications for shutoff service only. It consists of a brass body construction with compression end connections and a handwheel... | |
| Series ST375, ST500, ST750, ST1000, ST1250, ST1500, ST2000 Standard Duty Mechanical Float Valves are used in commercial, industrial, and agricultural applications for controlling water flow. It has a bronze body... | |
| Series T156B Bronze Feed Water Pressure Regulators with Separate Strainer are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and... | |
| Series TDV Triple Duty Valves are triple function valves used in flow measurement applications to eliminate the requirement of a hand-tight shutoff valve, a check valve, and a flow control... | |
| Series UL Bronze Union Elbows are used in steam and hot water systems. They feature a bronze body with FIP female threaded x male threaded union or solder x male... | |
| Series WAS Anti-Sweat Valves for Water Closets are used in residential applications for mixing hot water with cold supply water to avoid condensation build-up on the outside of the water... | |
| Series WBV-3, WBVS-3 2-Piece, Standard Port, Brass Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It feature a bottom loaded pressure... | |
| Series WBVC-M1 2-Piece, Standard Port, Brass Ball Valves are used in commercial, residential, and industrial applications for a full range of liquids. Series WBVC-M1 has compression connections and a brass... | |
| Series WGV-X Brass Cross-Handle Gate Valves are used in commercial and residential general service applications. They feature brass body construction with NPT female threaded connections, brass non-rising stem and gland,... | |
| Solid state microprocessor with easy access front panel settings; double backwash feature offers efficiency and optimum regeneration and cleaning ability; days between regeneration feature: 1-99 days standard; 7-day optional; down... | |
| Solid state microprocessor with easy access front panel settings; three modes of operation meter; immediate, meter delayed, or time clock delayer; Double backwash feature, offers optimum regeneration, cleaning ability and... | |
| The LFN170 CSUT Lead Free* Master Tempering Valve Series is designed for use in commercial and institutional applications, to mix hot and cold water to reduce high service water temperature... | |
| The LFN170 Lead Free* Master Tempering Valve Series is designed for use in commercial and institutional applications, to mix hot and cold water to reduce high service water temperature to... | |
| The N170 CSUT Master Tempering Valve Series is designed for use in commercial and institutional applications, to mix hot and cold water to reduce high service water temperature to the... | |
| These unique metering valves have adjustable automatic shut-off function based on the gallons through put. Operating pressure range: 15-125psi Models: WM2000B WM2000W WM3000B WM3000W WM3001B WM2001B WM2000HCW WM2000HCB | |
| Versatile 2 in. twin piston valve; capable of use on single or multi-tank configuration. | |
| Very durable 1.25 in. fiber reinforced polymer valve body; latest generation valve from Fleck®; highest service and backwash rates available for residential light commercial applications. | |
| Watts Drainage BV-200 cast iron backwater valve with gasketed cover, bronze seat and flapper, and no hub connections | |
| Watts Drainage BV-300 epoxy coated cast iron ball float backwater valve with removable bronze ring and no hub connections. | |
| Watts Drainage Products BV-240 cast iron backwater valve with gasketed cover, bronze seat and flapper, no hub connection, and epoxy coated steel access housing. |