Watts Datasheets for Quick Couplers
Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure.
Quick Couplers: Learn more
| Product Name | Notes |
|---|---|
| LF4701-1008 - 1/2 In Cts X 1/2 In Npt Lead Free Brass Male Connector | |
| LF4710-1008 - 1/2 In Cts X 1/2 In Npt Lead Free Brass Female Connector | |
| LF4715-10 - 1/2 In Cts Lead Free Brass Union Connector | |
| LF4715R-1410 - 3/4 In Cts X 1/2 In Cts Lead Free Brass Reducing Union Connector | |
| LF4716-10 - 1/2 In Cts Lead Free Brass Slip Repair Union | |
| LF4717-10 - 1/2 In Cts Lead Free Brass Union Elbow | |
| Lf4717R-1410 - 3/4 X 1/2 In Cts Lead Free Brass Reducing Union Elbow | |
| LF4718-10 - 1/2 In Cts X 1/2 In Cts Lead Free Brass Stackable Elbow | |
| LF4719-1008 - 1/2 In Cts X 1/2 In Npt Lead Free Brass Male Elbow | |
| LF4720-1008 - 1/2 In Cts X 1/2 In Npt Lead Free Brass Female Elbow | |
| LF4721-1008 - 1/2 In Cts X 1/2 In Npt Lead Free Brass Drop Ear Elbow | |
| LF4722-10 - 1/2 In Cts 45 Degree Lead Free Brass Union Elbow | |
| lf4723-10 - 1/2 X 1/2 X 1/2 In Cts Lead Free Brass Union Tee, Plunger Sytle Insert | |
| LF4724R-141410 - 3/4 X 3/4 X 1/2 In Cts Lead Free Brass Reducing Tee, Plunger Style Insert | |
| LF4726R-141010 - 3/4 X 1/2 X 1/2 In Cts Lead Free Brass Double Reducing Tee, Plunger Style Insert | |
| LF4732-10 - 1/2 In Cts Lead Free Brass Slip Repair Tee | |
| LF4745-10 - 1/2 In Cts Lead Free Brass End Stop | |
| Quick-Connect drop ear elbows - polysulfone. 3521B-1008 - 1/2 in. CTS x 1/2 in. NPT | |
| Quick-Connect elbow pump fittings - polysulfone. 3576B-10 - 1/2 in. CTS | |
| Quick-Connect end stops - polysulfone. 3545B-08 - 3/8 in. CTS 3545B-10 - 1/2 in. CTS 3545B-14 - 3/4 in. CTS 3545B-18 - 1 in. CTS | |
| Quick-Connect female connectors - polysulfone. 3510B-0808 - 3/8 in. CTS x 1/2 in. NPS 3510B-1008 - 1/2 in. CTS x 1/2 in. NPS 3510B-1012 - 1/2 in. CTS x 3/4... | |
| Quick-Connect female swivel elbows - polysulfone. 3520B-0808 - 3/8 in. CTS x 1/2 in. NPS 3520B-0813 - 3/8 in. CTS x 3/4 in. Closet 3520B-1008 - 1/2 in. CTS x... | |
| Quick-Connect male connectors - polysulfone. 3501B-0806 - 3/8 in. CTS x 3/8 in. MPT 3501B-1006 - 1/2 in. CTS x 3/8 in. MPT 3501B-0808 - 3/8 in. CTS x 1/2... | |
| Quick-Connect male elbows - polysulfone. 3519B-1006 - 1/2 in. CTS x 3/8 in. NPT 3519B-1008 - 1/2 in. CTS x 1/2 in. NPT 3519B-1816 - 1 in. CTS x 1... | |
| Quick-Connect reducing stems - polysulfone. 3514B-1008 - 1/2 in. CTS x 3/8 in. CTS 3514B-1410 - 3/4 in. CTS x 1/2 in. CTS 3514B-1810 - 1 in. CTS x 1/2... | |
| Quick-Connect Reducing Stems - Polysulfone Lead Free* Models Available Size(s): 1 in. CTS | |
| Quick-Connect reducing tees - polysulfone. 3524RB-101004 - 1/2 x 1/2 x 1/4 in. OD 3524RB-141410 - 3/4 x 3/4 x 1/2 in. CTS 3524RB-181814 - 1 x 1 x 3/4... | |
| Quick-Connect reducing union connectors - polysulfone. 3515RB-1004 - 1/2 in. CTS x 1/4 in. OD 3515RB-1008 - 1/2 in. CTS x 3/8 in. CTS 3515RB-1410 - 3/4 in. CTS x... | |
| Quick-Connect stackable branch tees - polysulfone 3534B-10 - 1/2 x 1/2 x 1/2 in. CTS | |
| Quick-Connect stackable elbows - polysulfone. 3518B-08 - 3/8 in. CTS x 3/8 in. OD 3518B-10 - 1/2 in. CTS x 1/2 in. OD 3518B-14 - 3/4 in. CTS x 3/4... | |
| Quick-Connect stackable tees - polysulfone. 3533B-08 - 3/8 x 3/8 x 3/8 in. CTS 3533B-10 - 1/2 x 1/2 x 1/2 in. CTS 3533B-14 - 3/4 x 3/4 x 3/4... | |
| Quick-Connect union connectors - polysulfone. 3515B-08 - 3/8 in. CTS 3515B-10 - 1/2 in. CTS 3515B-14 - 3/4 in. CTS 3515B-18 - 1 in. CTS | |
| Quick-Connect union elbows - polysulfone. 3517B-08 - 3/8 in. CTS 3517B-10 - 1/2 in. CTS 3517B-14 - 3/4 in. CTS 3517B-18 - 1 in. CTS | |
| Quick-Connect union tees - polysulfone. 3523B-08 - 3/8 x 3/8 x 3/8 in. CTS 3523B-10 - 1/2 x 1/2 x 1/2 in. CTS 3523B-14 - 3/4 x 3/4 x 3/4... |