Watts Lead Free* 3-Piece, Full Port, Ball Valve LFB6800, LFB6801

Description
Series LFB6800, LFB6801 3-Piece, Full Port, Lead Free* copper silicon alloy Ball Valves feature an in-line maintenance design that offers serviceability of all operating parts without disturbing the rigid pipeline system. The LFB6800, LFB6801’s full port orifice ensures maximum flow capacity, while Durafill® seats, stainless steel ball and stem provide maximum safety and highest operating pressure and temperature limits. The LFB6800, LFB6801 features Lead Free* construction to comply with Lead Free* installation requirements.
Datasheet
Description
Series LFB6800, LFB6801 3-Piece, Full Port, Lead Free* copper silicon alloy Ball Valves feature an in-line maintenance design that offers serviceability of all operating parts without disturbing the rigid pipeline system. The LFB6800, LFB6801’s full port orifice ensures maximum flow capacity, while Durafill® seats, stainless steel ball and stem provide maximum safety and highest operating pressure and temperature limits. The LFB6800, LFB6801 features Lead Free* construction to comply with Lead Free* installation requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* 3-Piece, Full Port, Ball Valve - LFB6800, LFB6801 - Watts
North Andover, MA, USA
Lead Free* 3-Piece, Full Port, Ball Valve
LFB6800, LFB6801
Lead Free* 3-Piece, Full Port, Ball Valve LFB6800, LFB6801
Series LFB6800, LFB6801 3-Piece, Full Port, Lead Free* copper silicon alloy Ball Valves feature an in-line maintenance design that offers serviceability of all operating parts without disturbing the rigid pipeline system. The LFB6800, LFB6801’s full port orifice ensures maximum flow capacity, while Durafill® seats, stainless steel ball and stem provide maximum safety and highest operating pressure and temperature limits. The LFB6800, LFB6801 features Lead Free* construction to comply with Lead Free* installation requirements.

Series LFB6800, LFB6801 3-Piece, Full Port, Lead Free* copper silicon alloy Ball Valves feature an in-line maintenance design that offers serviceability of all operating parts without disturbing the rigid pipeline system. The LFB6800, LFB6801’s full port orifice ensures maximum flow capacity, while Durafill® seats, stainless steel ball and stem provide maximum safety and highest operating pressure and temperature limits. The LFB6800, LFB6801 features Lead Free* construction to comply with Lead Free* installation requirements.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFB6800, LFB6801
Product Name Lead Free* 3-Piece, Full Port, Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-SS-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - SBQE-B-VC 3X4 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22, R-422D
Valve Size 0.38 inch (9.52 mm)
View Details
V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details