Watts Steam Safety Relief Valve, ASME Section IV 315-M

Description
Series 315-M2 Steam Safety Relief Valves are used in commercial and industrial applications for low-pressure, steam heating boilers and process equipment. It consists of a bronze body construction with NPT threaded male inlet and threaded female outlet (drain) connection, stainless steel spring, a top-guided stem, and a non-stick Teflon disc-to-metal seating. ASME Section IV at 15psi (103 kPa) set point.
Datasheet
Description
Series 315-M2 Steam Safety Relief Valves are used in commercial and industrial applications for low-pressure, steam heating boilers and process equipment. It consists of a bronze body construction with NPT threaded male inlet and threaded female outlet (drain) connection, stainless steel spring, a top-guided stem, and a non-stick Teflon disc-to-metal seating. ASME Section IV at 15psi (103 kPa) set point.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steam Safety Relief Valve, ASME Section IV - 315-M - Watts
North Andover, MA, USA
Steam Safety Relief Valve, ASME Section IV
315-M
Steam Safety Relief Valve, ASME Section IV 315-M
Series 315-M2 Steam Safety Relief Valves are used in commercial and industrial applications for low-pressure, steam heating boilers and process equipment. It consists of a bronze body construction with NPT threaded male inlet and threaded female outlet (drain) connection, stainless steel spring, a top-guided stem, and a non-stick Teflon disc-to-metal seating. ASME Section IV at 15psi (103 kPa) set point.

Series 315-M2 Steam Safety Relief Valves are used in commercial and industrial applications for low-pressure, steam heating boilers and process equipment. It consists of a bronze body construction with NPT threaded male inlet and threaded female outlet (drain) connection, stainless steel spring, a top-guided stem, and a non-stick Teflon disc-to-metal seating. ASME Section IV at 15psi (103 kPa) set point.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 315-M
Product Name Steam Safety Relief Valve, ASME Section IV
Valve Type Relief; Safety
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated 3-Way Ball Valve - EYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-42-CP100 LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000009104-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details